Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC5VLX330-1FF1760I

Description
Virtex®-5 LX Field Programmable Gate Array (FPGA) IC 1200 10616832 331776 1760-BBGA, FCBGA
Request a Quote Datasheet
Description
Virtex®-5 LX Field Programmable Gate Array (FPGA) IC 1200 10616832 331776 1760-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XC5VLX330-1FF1760I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC5VLX330-1FF1760I-ND
FPGAs (Field Programmable Gate Array) XC5VLX330-1FF1760I-ND
Virtex®-5 LX Field Programmable Gate Array (FPGA) IC 1200 10616832 331776 1760-BBGA, FCBGA

Virtex®-5 LX Field Programmable Gate Array (FPGA) IC 1200 10616832 331776 1760-BBGA, FCBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX330-1FF1760I - 214303-XC5VLX330-1FF1760I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX330-1FF1760I
214303-XC5VLX330-1FF1760I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX330-1FF1760I 214303-XC5VLX330-1FF1760I
Manufacturer: Xilinx Inc. Win Source Part Number: 214303-XC5VLX330-1FF 1760I Mounting: SMD (SMT) Number of I/O: 1200 Number of LABs/CLBs: 25920 Number of Logic Elements/Cells: 331776 Total RAM Bits: 10616832 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 1760-FCBGA (42.5x42.5) Supply Voltage - Operating: 0.95 V to 1.05 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 214303-XC5VLX330-1FF1760I
Mounting: SMD (SMT)
Number of I/O: 1200
Number of LABs/CLBs: 25920
Number of Logic Elements/Cells: 331776
Total RAM Bits: 10616832
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 1760-FCBGA (42.5x42.5)
Supply Voltage - Operating: 0.95 V to 1.05 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC FPGA 1200 I/O 1760FCBGA - 903-XC5VLX330-1FF1760I - Utmel Electronic Limited
Hong Kong, China
IC FPGA 1200 I/O 1760FCBGA
903-XC5VLX330-1FF1760I
IC FPGA 1200 I/O 1760FCBGA 903-XC5VLX330-1FF1760I
IC FPGA 1200 I/O 1760FCBGA

IC FPGA 1200 I/O 1760FCBGA

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX330-1FF1760I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC5VLX330-1FF1760I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC5VLX330-1FF1760I
IC FPGA 1200 I/O 1760FCBGA

IC FPGA 1200 I/O 1760FCBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XC5VLX330-1FF1760I-ND 214303-XC5VLX330-1FF1760I 903-XC5VLX330-1FF1760I XC5VLX330-1FF1760I
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX330-1FF1760I IC FPGA 1200 I/O 1760FCBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 1760-BBGA, FCBGA Other; 1760-FCBGA (42.5x42.5) Other; 1760-BBGA, FCBGA
Pins 1760 1153
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K100EQC240-2 - 870592-EPF10K100EQC240-2 - Win Source Electronics
Specs
Package Type QFP; Other; 240-PQFP (32x32)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details