Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX330-1FF1760C XC5VLX330-1FF1760C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799851-XC5VLX330-1FF 1760C Series: Virtex-5 LX Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 1760-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.95 V ~ 1.05 V Number of I/O: 1200 Number of LABs/CLBs: 25920 Number of Logic Elements/Cells: 331776 Total RAM Bits: 10616832 Family Name: XC5VLX330 Categories: Integrated Circuits (ICs) Manufacturer Package: 1760-FCBGA (42.5x42.5) Alternative Parts (Cross-Reference): EP4SGX290KF43C4N; EP4SGX290KF43I3N; EP4SGX290KF43C3N; EP4SGX290KF43I4N; Introduction Date: April 14, 2006 ECCN: 3A001.a.7.a Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799851-XC5VLX330-1FF 1760C Series: Virtex-5 LX Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 1760-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.95 V ~ 1.05 V Number of I/O: 1200 Number of LABs/CLBs: 25920 Number of Logic Elements/Cells: 331776 Total RAM Bits: 10616832 Family Name: XC5VLX330 Categories: Integrated Circuits (ICs) Manufacturer Package: 1760-FCBGA (42.5x42.5) Alternative Parts (Cross-Reference): EP4SGX290KF43C4N; EP4SGX290KF43I3N; EP4SGX290KF43C3N; EP4SGX290KF43I4N; Introduction Date: April 14, 2006 ECCN: 3A001.a.7.a Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX330-1FF1760C - 799851-XC5VLX330-1FF1760C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX330-1FF1760C
799851-XC5VLX330-1FF1760C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX330-1FF1760C 799851-XC5VLX330-1FF1760C
Manufacturer: Xilinx Inc. Win Source Part Number: 799851-XC5VLX330-1FF 1760C Series: Virtex-5 LX Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 1760-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.95 V ~ 1.05 V Number of I/O: 1200 Number of LABs/CLBs: 25920 Number of Logic Elements/Cells: 331776 Total RAM Bits: 10616832 Family Name: XC5VLX330 Categories: Integrated Circuits (ICs) Manufacturer Package: 1760-FCBGA (42.5x42.5) Alternative Parts (Cross-Reference): EP4SGX290KF43C4N; EP4SGX290KF43I3N; EP4SGX290KF43C3N; EP4SGX290KF43I4N; Introduction Date: April 14, 2006 ECCN: 3A001.a.7.a Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799851-XC5VLX330-1FF1760C
Series: Virtex-5 LX
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 1760-BBGA, FCBGA
Mounting: SMD
Operating Supply Voltage: 0.95 V ~ 1.05 V
Number of I/O: 1200
Number of LABs/CLBs: 25920
Number of Logic Elements/Cells: 331776
Total RAM Bits: 10616832
Family Name: XC5VLX330
Categories: Integrated Circuits (ICs)
Manufacturer Package: 1760-FCBGA (42.5x42.5)
Alternative Parts (Cross-Reference): EP4SGX290KF43C4N; EP4SGX290KF43I3N; EP4SGX290KF43C3N; EP4SGX290KF43I4N;
Introduction Date: April 14, 2006
ECCN: 3A001.a.7.a
Country of Origin: Republic of Korea, Taiwan
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
1V FPGA Programmable Logic Device - 696-XC5VLX330-1FF1760C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1V FPGA Programmable Logic Device
696-XC5VLX330-1FF1760C
1V FPGA Programmable Logic Device 696-XC5VLX330-1FF1760C
IC FPGA 1200 I/O 1760FBGA / FPGA Virtex®-5 LX Family 331776 Cells 65nm Technology 1V 1760-Pin FCBGA Product overview: XC5VLX330-1FF1760C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC5VLX330-1FF176 0C can be used for catalog matching and distributor lookup.

IC FPGA 1200 I/O 1760FBGA / FPGA Virtex®-5 LX Family 331776 Cells 65nm Technology 1V 1760-Pin FCBGA Product overview: XC5VLX330-1FF1760C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC5VLX330-1FF1760C can be used for catalog matching and distributor lookup.

Supplier's Site
FPGAs (Field Programmable Gate Array) - XC5VLX330-1FF1760C - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
XC5VLX330-1FF1760C
FPGAs (Field Programmable Gate Array) XC5VLX330-1FF1760C
IC FPGA 1200 I/O 1760FCBGA

IC FPGA 1200 I/O 1760FCBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 799851-XC5VLX330-1FF1760C 696-XC5VLX330-1FF1760C XC5VLX330-1FF1760C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX330-1FF1760C 1V FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 331776 331776
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 0.95 V ~ 1.05 V Other; 0.95 V ~ 1.05 V Other; 0.95V ~ 1.05V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX25FF1020C7 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 25660
User I/Os 607 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details