Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX30T-2FF665C XC5VLX30T-2FF665C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 813741-XC5VLX30T-2FF 665C Packaging: Tray Mounting Style: SMD Number of I/O: 360 Number of LABs/CLBs: 2400 Number of Logic Elements/Cells: 30720 Total RAM Bits: 1327104 Supplier Device Package: 665-FCBGA (27x27) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 665-BBGA, FCBGA Popularity: Low Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 4 (72 Hours) Supply Voltage (V): 0.95V ~ 1.05V Part Number Series: XC5VLX30
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 813741-XC5VLX30T-2FF 665C Packaging: Tray Mounting Style: SMD Number of I/O: 360 Number of LABs/CLBs: 2400 Number of Logic Elements/Cells: 30720 Total RAM Bits: 1327104 Supplier Device Package: 665-FCBGA (27x27) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 665-BBGA, FCBGA Popularity: Low Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 4 (72 Hours) Supply Voltage (V): 0.95V ~ 1.05V Part Number Series: XC5VLX30
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX30T-2FF665C - 813741-XC5VLX30T-2FF665C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX30T-2FF665C
813741-XC5VLX30T-2FF665C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX30T-2FF665C 813741-XC5VLX30T-2FF665C
Manufacturer: Xilinx Inc. Win Source Part Number: 813741-XC5VLX30T-2FF 665C Packaging: Tray Mounting Style: SMD Number of I/O: 360 Number of LABs/CLBs: 2400 Number of Logic Elements/Cells: 30720 Total RAM Bits: 1327104 Supplier Device Package: 665-FCBGA (27x27) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 665-BBGA, FCBGA Popularity: Low Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 4 (72 Hours) Supply Voltage (V): 0.95V ~ 1.05V Part Number Series: XC5VLX30

Manufacturer: Xilinx Inc.
Win Source Part Number: 813741-XC5VLX30T-2FF665C
Packaging: Tray
Mounting Style: SMD
Number of I/O: 360
Number of LABs/CLBs: 2400
Number of Logic Elements/Cells: 30720
Total RAM Bits: 1327104
Supplier Device Package: 665-FCBGA (27x27)
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Package: 665-BBGA, FCBGA
Popularity: Low
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 4 (72 Hours)
Supply Voltage (V): 0.95V ~ 1.05V
Part Number Series: XC5VLX30

Buy Now
FPGA Programmable Logic Device - 696-XC5VLX30T-2FF665C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XC5VLX30T-2FF665C
FPGA Programmable Logic Device 696-XC5VLX30T-2FF665C
IC FPGA 360 I/O 665FCBGA Product overview: XC5VLX30T-2FF665C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC5VLX30T-2FF665 C can be used for catalog matching and distributor lookup.

IC FPGA 360 I/O 665FCBGA Product overview: XC5VLX30T-2FF665C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC5VLX30T-2FF665C can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC5VLX30T-2FF665C
FPGA - Field Programmable Gate Array XC5VLX30T-2FF665C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 813741-XC5VLX30T-2FF665C 696-XC5VLX30T-2FF665C XC5VLX30T-2FF665C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX30T-2FF665C FPGA Programmable Logic Device FPGA - Field Programmable Gate Array
Logic Cells / Logic Blocks 30720 30720
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details