Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX30-1FFG676I XC5VLX30-1FFG676I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 717028-XC5VLX30-1FFG 676I Series: Virtex-5 LX Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 676-BBGA, FCBGA Mounting: Sub-Base Mount Operating Supply Voltage: 0.95 V ~ 1.05 V Number of I/O: 400 Number of LABs/CLBs: 2400 Number of Logic Elements/Cells: 30720 Total RAM Bits: 1179648 Family Name: XC5VLX30 Categories: Integrated Circuits (ICs) Manufacturer Package: 676-FCBGA (27x27) Alternative Parts (Cross-Reference): M2GL090S-FGG676I; M2GL090S-FGG676; M2GL090S-FG676; Introduction Date: April 14, 2006 ECCN: 3A991.d Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 717028-XC5VLX30-1FFG 676I Series: Virtex-5 LX Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 676-BBGA, FCBGA Mounting: Sub-Base Mount Operating Supply Voltage: 0.95 V ~ 1.05 V Number of I/O: 400 Number of LABs/CLBs: 2400 Number of Logic Elements/Cells: 30720 Total RAM Bits: 1179648 Family Name: XC5VLX30 Categories: Integrated Circuits (ICs) Manufacturer Package: 676-FCBGA (27x27) Alternative Parts (Cross-Reference): M2GL090S-FGG676I; M2GL090S-FGG676; M2GL090S-FG676; Introduction Date: April 14, 2006 ECCN: 3A991.d Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX30-1FFG676I - 717028-XC5VLX30-1FFG676I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX30-1FFG676I
717028-XC5VLX30-1FFG676I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX30-1FFG676I 717028-XC5VLX30-1FFG676I
Manufacturer: Xilinx Inc. Win Source Part Number: 717028-XC5VLX30-1FFG 676I Series: Virtex-5 LX Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 676-BBGA, FCBGA Mounting: Sub-Base Mount Operating Supply Voltage: 0.95 V ~ 1.05 V Number of I/O: 400 Number of LABs/CLBs: 2400 Number of Logic Elements/Cells: 30720 Total RAM Bits: 1179648 Family Name: XC5VLX30 Categories: Integrated Circuits (ICs) Manufacturer Package: 676-FCBGA (27x27) Alternative Parts (Cross-Reference): M2GL090S-FGG676I; M2GL090S-FGG676; M2GL090S-FG676; Introduction Date: April 14, 2006 ECCN: 3A991.d Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 717028-XC5VLX30-1FFG676I
Series: Virtex-5 LX
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 676-BBGA, FCBGA
Mounting: Sub-Base Mount
Operating Supply Voltage: 0.95 V ~ 1.05 V
Number of I/O: 400
Number of LABs/CLBs: 2400
Number of Logic Elements/Cells: 30720
Total RAM Bits: 1179648
Family Name: XC5VLX30
Categories: Integrated Circuits (ICs)
Manufacturer Package: 676-FCBGA (27x27)
Alternative Parts (Cross-Reference): M2GL090S-FGG676I; M2GL090S-FGG676; M2GL090S-FG676;
Introduction Date: April 14, 2006
ECCN: 3A991.d
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC5VLX30-1FFG676I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC5VLX30-1FFG676I-ND
FPGAs (Field Programmable Gate Array) XC5VLX30-1FFG676I-ND
Virtex®-5 LX Field Programmable Gate Array (FPGA) IC 400 1179648 30720 676-BBGA, FCBGA

Virtex®-5 LX Field Programmable Gate Array (FPGA) IC 400 1179648 30720 676-BBGA, FCBGA

Buy Now Datasheet
FPGA 30720 Cells 65nm (CMOS) Technology 1V 676-Pin FCBGA - XC5VLX30-1FFG676I - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 30720 Cells 65nm (CMOS) Technology 1V 676-Pin FCBGA
XC5VLX30-1FFG676I
FPGA 30720 Cells 65nm (CMOS) Technology 1V 676-Pin FCBGA XC5VLX30-1FFG676I
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX30-1FFG676I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC5VLX30-1FFG676I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC5VLX30-1FFG676I
IC FPGA 400 I/O 676FCBGA

IC FPGA 400 I/O 676FCBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC5VLX30-1FFG676I
FPGA - Field Programmable Gate Array XC5VLX30-1FFG676I
FPGA - Field Programmable Gate Array XC5VLX30-1FFG676I

FPGA - Field Programmable Gate Array XC5VLX30-1FFG676I

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 717028-XC5VLX30-1FFG676I XC5VLX30-1FFG676I-ND XC5VLX30-1FFG676I XC5VLX30-1FFG676I XC5VLX30-1FFG676I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX30-1FFG676I FPGAs (Field Programmable Gate Array) FPGA 30720 Cells 65nm (CMOS) Technology 1V 676-Pin FCBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Logic Cells / Logic Blocks 30720
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 0.95 V ~ 1.05 V Other
Unlock Full Specs
to access all available technical data