Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC5VLX30-1FFG324C

Description
Virtex®-5 LX Field Programmable Gate Array (FPGA) IC 220 1179648 30720 324-BBGA, FCBGA
Request a Quote Datasheet
Description
Virtex®-5 LX Field Programmable Gate Array (FPGA) IC 220 1179648 30720 324-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 122-1558-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-1558-ND
FPGAs (Field Programmable Gate Array) 122-1558-ND
Virtex®-5 LX Field Programmable Gate Array (FPGA) IC 220 1179648 30720 324-BBGA, FCBGA

Virtex®-5 LX Field Programmable Gate Array (FPGA) IC 220 1179648 30720 324-BBGA, FCBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX30-1FFG324C - 799848-XC5VLX30-1FFG324C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX30-1FFG324C
799848-XC5VLX30-1FFG324C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX30-1FFG324C 799848-XC5VLX30-1FFG324C
Manufacturer: Xilinx Inc. Win Source Part Number: 799848-XC5VLX30-1FFG 324C Series: Virtex-5 LX Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 324-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.95 V ~ 1.05 V Number of I/O: 220 Number of LABs/CLBs: 2400 Number of Logic Elements/Cells: 30720 Total RAM Bits: 1179648 Family Name: XC5VLX30 Categories: Integrated Circuits (ICs) Manufacturer Package: 324-FCBGA (19x19) Alternative Parts (Cross-Reference): M1A3P250L-FG324; M1A3P250L-FG324I; M1A3P250L-1FG324; M1A3P1000L-1FG324Y; Introduction Date: April 14, 2006 ECCN: 3A991.d Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799848-XC5VLX30-1FFG324C
Series: Virtex-5 LX
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 324-BBGA, FCBGA
Mounting: SMD
Operating Supply Voltage: 0.95 V ~ 1.05 V
Number of I/O: 220
Number of LABs/CLBs: 2400
Number of Logic Elements/Cells: 30720
Total RAM Bits: 1179648
Family Name: XC5VLX30
Categories: Integrated Circuits (ICs)
Manufacturer Package: 324-FCBGA (19x19)
Alternative Parts (Cross-Reference): M1A3P250L-FG324; M1A3P250L-FG324I; M1A3P250L-1FG324; M1A3P1000L-1FG324Y;
Introduction Date: April 14, 2006
ECCN: 3A991.d
Country of Origin: Republic of Korea, Taiwan
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC5VLX30-1FFG324C
FPGA - Field Programmable Gate Array XC5VLX30-1FFG324C
FPGA - Field Programmable Gate Array XC5VLX30-1FFG324C

FPGA - Field Programmable Gate Array XC5VLX30-1FFG324C

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX30-1FFG324C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC5VLX30-1FFG324C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC5VLX30-1FFG324C
IC FPGA 220 I/O 324FCBGA

IC FPGA 220 I/O 324FCBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 122-1558-ND 799848-XC5VLX30-1FFG324C XC5VLX30-1FFG324C XC5VLX30-1FFG324C
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX30-1FFG324C FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 324-BBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200CQ208C8 - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 144 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details