Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX30-1FF324I XC5VLX30-1FF324I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 851097-XC5VLX30-1FF3 24I Series: Virtex®-5 LX Features: series Field Programmable Gate Array (FPGA) IC 220 1179648 30720 Package: Tray Number of I/O: 220 Family Name: XC5VLX30 Categories: Integrated Circuits (ICs) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 851097-XC5VLX30-1FF3 24I Series: Virtex®-5 LX Features: series Field Programmable Gate Array (FPGA) IC 220 1179648 30720 Package: Tray Number of I/O: 220 Family Name: XC5VLX30 Categories: Integrated Circuits (ICs) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX30-1FF324I - 851097-XC5VLX30-1FF324I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX30-1FF324I
851097-XC5VLX30-1FF324I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX30-1FF324I 851097-XC5VLX30-1FF324I
Manufacturer: Xilinx Inc. Win Source Part Number: 851097-XC5VLX30-1FF3 24I Series: Virtex®-5 LX Features: series Field Programmable Gate Array (FPGA) IC 220 1179648 30720 Package: Tray Number of I/O: 220 Family Name: XC5VLX30 Categories: Integrated Circuits (ICs) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 851097-XC5VLX30-1FF324I
Series: Virtex®-5 LX
Features: series Field Programmable Gate Array (FPGA) IC 220 1179648 30720
Package: Tray
Number of I/O: 220
Family Name: XC5VLX30
Categories: Integrated Circuits (ICs)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC5VLX30-1FF324I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC5VLX30-1FF324I-ND
FPGAs (Field Programmable Gate Array) XC5VLX30-1FF324I-ND
Virtex®-5 LX Field Programmable Gate Array (FPGA) IC 220 1179648 30720 324-BBGA, FCBGA

Virtex®-5 LX Field Programmable Gate Array (FPGA) IC 220 1179648 30720 324-BBGA, FCBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC5VLX30-1FF324I
FPGA - Field Programmable Gate Array XC5VLX30-1FF324I
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX30-1FF324I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC5VLX30-1FF324I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC5VLX30-1FF324I
IC FPGA 220 I/O 324FCBGA

IC FPGA 220 I/O 324FCBGA

Supplier's Site
IC FPGA 220 I/O 324FCBGA - 903-XC5VLX30-1FF324I - Utmel Electronic Limited
Hong Kong, China
IC FPGA 220 I/O 324FCBGA
903-XC5VLX30-1FF324I
IC FPGA 220 I/O 324FCBGA 903-XC5VLX30-1FF324I
IC FPGA 220 I/O 324FCBGA

IC FPGA 220 I/O 324FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 851097-XC5VLX30-1FF324I XC5VLX30-1FF324I-ND XC5VLX30-1FF324I XC5VLX30-1FF324I 903-XC5VLX30-1FF324I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX30-1FF324I FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) IC FPGA 220 I/O 324FCBGA
Package Type Other; 324-BBGA, FCBGA Other; 324-BBGA, FCBGA
Pins 324 324
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other Other; 1V
Unlock Full Specs
to access all available technical data