Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC5VLX220T-2FFG1738C

Description
Virtex®-5 LXT Field Programmable Gate Array (FPGA) IC 680 7815168 221184 1738-BBGA, FCBGA
Request a Quote Datasheet
Description
Virtex®-5 LXT Field Programmable Gate Array (FPGA) IC 680 7815168 221184 1738-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XC5VLX220T-2FFG1738C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC5VLX220T-2FFG1738C-ND
FPGAs (Field Programmable Gate Array) XC5VLX220T-2FFG1738C-ND
Virtex®-5 LXT Field Programmable Gate Array (FPGA) IC 680 7815168 221184 1738-BBGA, FCBGA

Virtex®-5 LXT Field Programmable Gate Array (FPGA) IC 680 7815168 221184 1738-BBGA, FCBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX220T-2FFG1738C - 057679-XC5VLX220T-2FFG1738C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX220T-2FFG1738C
057679-XC5VLX220T-2FFG1738C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX220T-2FFG1738C 057679-XC5VLX220T-2FFG1738C
Manufacturer: Xilinx Inc. Win Source Part Number: 057679-XC5VLX220T-2F FG1738C Mounting: SMD (SMT) Number of I/O: 680 Number of LABs/CLBs: 17280 Number of Logic Elements/Cells: 221184 Total RAM Bits: 7815168 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 1738-FCBGA (42.5x42.5) Supply Voltage - Operating: 0.95 V to 1.05 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 057679-XC5VLX220T-2FFG1738C
Mounting: SMD (SMT)
Number of I/O: 680
Number of LABs/CLBs: 17280
Number of Logic Elements/Cells: 221184
Total RAM Bits: 7815168
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 1738-FCBGA (42.5x42.5)
Supply Voltage - Operating: 0.95 V to 1.05 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX220T-2FFG1738C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC5VLX220T-2FFG1738C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC5VLX220T-2FFG1738C
IC FPGA 680 I/O 1738FCBGA

IC FPGA 680 I/O 1738FCBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC5VLX220T-2FFG1738C
FPGA - Field Programmable Gate Array XC5VLX220T-2FFG1738C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XC5VLX220T-2FFG1738C-ND 057679-XC5VLX220T-2FFG1738C XC5VLX220T-2FFG1738C XC5VLX220T-2FFG1738C
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX220T-2FFG1738C Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 1738-BBGA, FCBGA Other; 1738-FCBGA (42.5x42.5)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1S30F1020C5 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 32470
User I/Os 726 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details