Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX220T-2FF1738C XC5VLX220T-2FF1738C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214301-XC5VLX220T-2F F1738C Mounting: SMD (SMT) Number of I/O: 680 Number of LABs/CLBs: 17280 Number of Logic Elements/Cells: 221184 Total RAM Bits: 7815168 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 1738-FCBGA (42.5x42.5) Supply Voltage - Operating: 0.95 V to 1.05 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214301-XC5VLX220T-2F F1738C Mounting: SMD (SMT) Number of I/O: 680 Number of LABs/CLBs: 17280 Number of Logic Elements/Cells: 221184 Total RAM Bits: 7815168 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 1738-FCBGA (42.5x42.5) Supply Voltage - Operating: 0.95 V to 1.05 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX220T-2FF1738C - 214301-XC5VLX220T-2FF1738C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX220T-2FF1738C
214301-XC5VLX220T-2FF1738C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX220T-2FF1738C 214301-XC5VLX220T-2FF1738C
Manufacturer: Xilinx Inc. Win Source Part Number: 214301-XC5VLX220T-2F F1738C Mounting: SMD (SMT) Number of I/O: 680 Number of LABs/CLBs: 17280 Number of Logic Elements/Cells: 221184 Total RAM Bits: 7815168 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 1738-FCBGA (42.5x42.5) Supply Voltage - Operating: 0.95 V to 1.05 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 214301-XC5VLX220T-2FF1738C
Mounting: SMD (SMT)
Number of I/O: 680
Number of LABs/CLBs: 17280
Number of Logic Elements/Cells: 221184
Total RAM Bits: 7815168
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 1738-FCBGA (42.5x42.5)
Supply Voltage - Operating: 0.95 V to 1.05 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGA Programmable Logic Device - 696-XC5VLX220T-2FF1738C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XC5VLX220T-2FF1738C
FPGA Programmable Logic Device 696-XC5VLX220T-2FF1738C
IC FPGA 680 I/O 1738FCBGA Product overview: XC5VLX220T-2FF1738C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC5VLX220T-2FF17 38C can be used for catalog matching and distributor lookup.

IC FPGA 680 I/O 1738FCBGA Product overview: XC5VLX220T-2FF1738C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC5VLX220T-2FF1738C can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC5VLX220T-2FF1738C
FPGA - Field Programmable Gate Array XC5VLX220T-2FF1738C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 214301-XC5VLX220T-2FF1738C 696-XC5VLX220T-2FF1738C XC5VLX220T-2FF1738C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX220T-2FF1738C FPGA Programmable Logic Device FPGA - Field Programmable Gate Array
Logic Cells / Logic Blocks 221184 221184
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200EBC652-2X - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 376 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details