Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC5VLX220-2FFG1760C

Description
Virtex®-5 LX Field Programmable Gate Array (FPGA) IC 800 7077888 221184 1760-BBGA, FCBGA
Request a Quote Datasheet
Description
Virtex®-5 LX Field Programmable Gate Array (FPGA) IC 800 7077888 221184 1760-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XC5VLX220-2FFG1760C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC5VLX220-2FFG1760C-ND
FPGAs (Field Programmable Gate Array) XC5VLX220-2FFG1760C-ND
Virtex®-5 LX Field Programmable Gate Array (FPGA) IC 800 7077888 221184 1760-BBGA, FCBGA

Virtex®-5 LX Field Programmable Gate Array (FPGA) IC 800 7077888 221184 1760-BBGA, FCBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX220-2FFG1760C - 1281563-XC5VLX220-2FFG1760C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX220-2FFG1760C
1281563-XC5VLX220-2FFG1760C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX220-2FFG1760C 1281563-XC5VLX220-2FFG1760C
Manufacturer: Xilinx Inc. Win Source Part Number: 1281563-XC5VLX220-2F FG1760C Series: Virtex-5 LX Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 1760-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.95 V ~ 1.05 V Number of I/O: 800 Number of LABs/CLBs: 17280 Number of Logic Elements/Cells: 221184 Total RAM Bits: 7077888 Family Name: XC5VLX220 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.xilinx.com Manufacturer Package: 1760-FCBGA (42.5x42.5) Alternative Parts (Cross-Reference): EP4SGX290KF43I3; EP4SE820F43C3N; EP4SGX290KF43I4; Introduction Date: April 14, 2006 ECCN: 3A001.a.7.a Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 1281563-XC5VLX220-2FFG1760C
Series: Virtex-5 LX
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 1760-BBGA, FCBGA
Mounting: SMD
Operating Supply Voltage: 0.95 V ~ 1.05 V
Number of I/O: 800
Number of LABs/CLBs: 17280
Number of Logic Elements/Cells: 221184
Total RAM Bits: 7077888
Family Name: XC5VLX220
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.xilinx.com
Manufacturer Package: 1760-FCBGA (42.5x42.5)
Alternative Parts (Cross-Reference): EP4SGX290KF43I3; EP4SE820F43C3N; EP4SGX290KF43I4;
Introduction Date: April 14, 2006
ECCN: 3A001.a.7.a
Country of Origin: Republic of Korea, Taiwan
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX220-2FFG1760C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC5VLX220-2FFG1760C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC5VLX220-2FFG1760C
IC FPGA 800 I/O 1760FCBGA

IC FPGA 800 I/O 1760FCBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XC5VLX220-2FFG1760C-ND 1281563-XC5VLX220-2FFG1760C XC5VLX220-2FFG1760C
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX220-2FFG1760C Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 1760-BBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - AT6002-2AI - Lingto Electronic Limited
Specs
System Gates 6000
Logic Cells / Logic Blocks 1024
User I/Os 80 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details