Xilinx, Inc. 1V FPGA Programmable Logic Device XC5VLX220-2FF1760C

Description
IC FPGA 800 I/O 1760FBGA / FPGA Virtex®-5 LX Family 221184 Cells 65nm Technology 1V 1760-Pin FCBGA Product overview: XC5VLX220-2FF1760C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC5VLX220-2FF176 0C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 800 I/O 1760FBGA / FPGA Virtex®-5 LX Family 221184 Cells 65nm Technology 1V 1760-Pin FCBGA Product overview: XC5VLX220-2FF1760C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC5VLX220-2FF176 0C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1V FPGA Programmable Logic Device - 696-XC5VLX220-2FF1760C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1V FPGA Programmable Logic Device
696-XC5VLX220-2FF1760C
1V FPGA Programmable Logic Device 696-XC5VLX220-2FF1760C
IC FPGA 800 I/O 1760FBGA / FPGA Virtex®-5 LX Family 221184 Cells 65nm Technology 1V 1760-Pin FCBGA Product overview: XC5VLX220-2FF1760C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC5VLX220-2FF176 0C can be used for catalog matching and distributor lookup.

IC FPGA 800 I/O 1760FBGA / FPGA Virtex®-5 LX Family 221184 Cells 65nm Technology 1V 1760-Pin FCBGA Product overview: XC5VLX220-2FF1760C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC5VLX220-2FF1760C can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX220-2FF1760C - 799845-XC5VLX220-2FF1760C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX220-2FF1760C
799845-XC5VLX220-2FF1760C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX220-2FF1760C 799845-XC5VLX220-2FF1760C
Manufacturer: Xilinx Inc. Win Source Part Number: 799845-XC5VLX220-2FF 1760C Series: Virtex-5 LX Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 1760-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.95 V ~ 1.05 V Number of I/O: 800 Number of LABs/CLBs: 17280 Number of Logic Elements/Cells: 221184 Total RAM Bits: 7077888 Family Name: XC5VLX220 Categories: Integrated Circuits (ICs) Manufacturer Package: 1760-FCBGA (42.5x42.5) Alternative Parts (Cross-Reference): EP4SGX530KF43I3N; EP4SGX290KF43C4N ; EP4SGX360KF43C3N; EP4SGX360KF43C4N; Introduction Date: April 14, 2006 ECCN: 3A001.a.7.a Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799845-XC5VLX220-2FF1760C
Series: Virtex-5 LX
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 1760-BBGA, FCBGA
Mounting: SMD
Operating Supply Voltage: 0.95 V ~ 1.05 V
Number of I/O: 800
Number of LABs/CLBs: 17280
Number of Logic Elements/Cells: 221184
Total RAM Bits: 7077888
Family Name: XC5VLX220
Categories: Integrated Circuits (ICs)
Manufacturer Package: 1760-FCBGA (42.5x42.5)
Alternative Parts (Cross-Reference): EP4SGX530KF43I3N; EP4SGX290KF43C4N ; EP4SGX360KF43C3N; EP4SGX360KF43C4N;
Introduction Date: April 14, 2006
ECCN: 3A001.a.7.a
Country of Origin: Republic of Korea, Taiwan
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XC5VLX220-2FF1760C 799845-XC5VLX220-2FF1760C
Product Name 1V FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX220-2FF1760C
Logic Cells / Logic Blocks 221184 221184
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S130F1508I4 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 132540
User I/Os 1126 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details