Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1025839-XC5VLX155T-2
Mounting: SMD (SMT)
Operating Supply Voltage: 1 V
RAM Size: 954 kB
Number of Pins: 1738
Number of Logic Elements/Cells: 155648
Categories: Embedded - FPGAs(Field Programmable GateArray)
Case / Package: FCBGA
Alternative Parts (Cross-Reference): XC5VLX110T-2FFG1738I
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Number of I/Os: 680
Number of Logic Blocks (LABs): 12160
Speed Grade: 2
FPGA Virtex-5 LXT Family 65nm (CMOS) Technology 1V 1738-Pin FCBGA Product overview: XC5VLX155T-2FFG1738I
FPGA - Field Programmable Gate Array
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1025839-XC5VLX155T-2FFG1738I | 696-XC5VLX155T-2FFG1738I | XC5VLX155T-2FFG1738I |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX155T-2FFG1738I | 1V FPGA Programmable Logic Device | FPGA - Field Programmable Gate Array |
| Logic Cells / Logic Blocks | 155648 | 155648 | |
| Package Type | Other; FCBGA | Other; FCBGA | |
| Logic Family | CMOS | ||
| Pins | 1738 | 1738 |