Virtex®-5 LXT Field Programmable Gate Array (FPGA) IC 680 7815168 155648 1738-BBGA, FCBGA
Manufacturer: Xilinx Inc.
Win Source Part Number: 214297-XC5VLX155T-2F
Mounting: SMD (SMT)
Number of I/O: 680
Number of LABs/CLBs: 12160
Number of Logic Elements/Cells: 155648
Total RAM Bits: 7815168
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 1738-FCBGA (42.5x42.5)
Supply Voltage - Operating: 0.95 V to 1.05 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
IC FPGA 680 I/O 1738FCBGA
IC FPGA 680 I/O 1738FCBGA
FPGA - Field Programmable Gate Array
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | XC5VLX155T-2FFG1738C-ND | 214297-XC5VLX155T-2FFG1738C | XC5VLX155T-2FFG1738C | 903-XC5VLX155T-2FFG1738C | XC5VLX155T-2FFG1738C |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX155T-2FFG1738C | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | IC FPGA 680 I/O 1738FCBGA | FPGA - Field Programmable Gate Array |
| Package Type | Other; 1738-BBGA, FCBGA | Other; 1738-FCBGA (42.5x42.5) | Other; 1738-BBGA, FCBGA | ||
| Pins | 1738 | 1738 | |||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |
| Logic Cells / Logic Blocks | 155648 | 155648 |