Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX155T-2FFG1136I XC5VLX155T-2FFG1136I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799843-XC5VLX155T-2F FG1136I Series: Virtex-5 LXT Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 1136-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.95 V ~ 1.05 V Number of I/O: 640 Number of LABs/CLBs: 12160 Number of Logic Elements/Cells: 155648 Total RAM Bits: 7815168 Family Name: XC5VLX155T Categories: Integrated Circuits (ICs) Manufacturer Package: 1136-FCBGA (35x35) Alternative Parts (Cross-Reference): XC5VLX155T-2FF1136I; XC5VLX155T-2FFG1136C ES; XC5VLX155T-2FFG1136C ; Introduction Date: December 11, 2007 ECCN: 3A991.d Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799843-XC5VLX155T-2F FG1136I Series: Virtex-5 LXT Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 1136-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.95 V ~ 1.05 V Number of I/O: 640 Number of LABs/CLBs: 12160 Number of Logic Elements/Cells: 155648 Total RAM Bits: 7815168 Family Name: XC5VLX155T Categories: Integrated Circuits (ICs) Manufacturer Package: 1136-FCBGA (35x35) Alternative Parts (Cross-Reference): XC5VLX155T-2FF1136I; XC5VLX155T-2FFG1136C ES; XC5VLX155T-2FFG1136C ; Introduction Date: December 11, 2007 ECCN: 3A991.d Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX155T-2FFG1136I - 799843-XC5VLX155T-2FFG1136I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX155T-2FFG1136I
799843-XC5VLX155T-2FFG1136I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX155T-2FFG1136I 799843-XC5VLX155T-2FFG1136I
Manufacturer: Xilinx Inc. Win Source Part Number: 799843-XC5VLX155T-2F FG1136I Series: Virtex-5 LXT Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 1136-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.95 V ~ 1.05 V Number of I/O: 640 Number of LABs/CLBs: 12160 Number of Logic Elements/Cells: 155648 Total RAM Bits: 7815168 Family Name: XC5VLX155T Categories: Integrated Circuits (ICs) Manufacturer Package: 1136-FCBGA (35x35) Alternative Parts (Cross-Reference): XC5VLX155T-2FF1136I; XC5VLX155T-2FFG1136C ES; XC5VLX155T-2FFG1136C ; Introduction Date: December 11, 2007 ECCN: 3A991.d Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799843-XC5VLX155T-2FFG1136I
Series: Virtex-5 LXT
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 1136-BBGA, FCBGA
Mounting: SMD
Operating Supply Voltage: 0.95 V ~ 1.05 V
Number of I/O: 640
Number of LABs/CLBs: 12160
Number of Logic Elements/Cells: 155648
Total RAM Bits: 7815168
Family Name: XC5VLX155T
Categories: Integrated Circuits (ICs)
Manufacturer Package: 1136-FCBGA (35x35)
Alternative Parts (Cross-Reference): XC5VLX155T-2FF1136I; XC5VLX155T-2FFG1136CES; XC5VLX155T-2FFG1136C;
Introduction Date: December 11, 2007
ECCN: 3A991.d
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC5VLX155T-2FFG1136I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC5VLX155T-2FFG1136I-ND
FPGAs (Field Programmable Gate Array) XC5VLX155T-2FFG1136I-ND
Virtex®-5 LXT Field Programmable Gate Array (FPGA) IC 640 7815168 155648 1136-BBGA, FCBGA

Virtex®-5 LXT Field Programmable Gate Array (FPGA) IC 640 7815168 155648 1136-BBGA, FCBGA

Buy Now Datasheet
IC FPGA 640 I/O 1136FCBGA - 903-XC5VLX155T-2FFG1136I - Utmel Electronic Limited
Hong Kong, China
IC FPGA 640 I/O 1136FCBGA
903-XC5VLX155T-2FFG1136I
IC FPGA 640 I/O 1136FCBGA 903-XC5VLX155T-2FFG1136I
IC FPGA 640 I/O 1136FCBGA

IC FPGA 640 I/O 1136FCBGA

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX155T-2FFG1136I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC5VLX155T-2FFG1136I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC5VLX155T-2FFG1136I
IC FPGA 640 I/O 1136FCBGA

IC FPGA 640 I/O 1136FCBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC5VLX155T-2FFG1136I
FPGA - Field Programmable Gate Array XC5VLX155T-2FFG1136I
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 799843-XC5VLX155T-2FFG1136I XC5VLX155T-2FFG1136I-ND 903-XC5VLX155T-2FFG1136I XC5VLX155T-2FFG1136I XC5VLX155T-2FFG1136I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX155T-2FFG1136I FPGAs (Field Programmable Gate Array) IC FPGA 640 I/O 1136FCBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Logic Cells / Logic Blocks 155648 155648
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 0.95 V ~ 1.05 V Other; 1V Other
Package Type Other; 1136-BBGA, FCBGA Other; 1136-BBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1S80F1020C5 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 79040
User I/Os 773 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details