Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX155T-1FFG1738C XC5VLX155T-1FFG1738C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 811920-XC5VLX155T-1F FG1738C Packaging: Tray Mounting Style: SMD Number of I/O: 680 Number of LABs/CLBs: 12160 Number of Logic Elements/Cells: 155648 Total RAM Bits: 7815168 Supplier Device Package: 1738-FCBGA (42.5x42.5) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 1738-BBGA, FCBGA Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 4 (72 Hours) Supply Voltage (V): 0.95V ~ 1.05V Part Number Series: XC5VLX155T
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 811920-XC5VLX155T-1F FG1738C Packaging: Tray Mounting Style: SMD Number of I/O: 680 Number of LABs/CLBs: 12160 Number of Logic Elements/Cells: 155648 Total RAM Bits: 7815168 Supplier Device Package: 1738-FCBGA (42.5x42.5) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 1738-BBGA, FCBGA Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 4 (72 Hours) Supply Voltage (V): 0.95V ~ 1.05V Part Number Series: XC5VLX155T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX155T-1FFG1738C - 811920-XC5VLX155T-1FFG1738C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX155T-1FFG1738C
811920-XC5VLX155T-1FFG1738C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX155T-1FFG1738C 811920-XC5VLX155T-1FFG1738C
Manufacturer: Xilinx Inc. Win Source Part Number: 811920-XC5VLX155T-1F FG1738C Packaging: Tray Mounting Style: SMD Number of I/O: 680 Number of LABs/CLBs: 12160 Number of Logic Elements/Cells: 155648 Total RAM Bits: 7815168 Supplier Device Package: 1738-FCBGA (42.5x42.5) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 1738-BBGA, FCBGA Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 4 (72 Hours) Supply Voltage (V): 0.95V ~ 1.05V Part Number Series: XC5VLX155T

Manufacturer: Xilinx Inc.
Win Source Part Number: 811920-XC5VLX155T-1FFG1738C
Packaging: Tray
Mounting Style: SMD
Number of I/O: 680
Number of LABs/CLBs: 12160
Number of Logic Elements/Cells: 155648
Total RAM Bits: 7815168
Supplier Device Package: 1738-FCBGA (42.5x42.5)
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Package: 1738-BBGA, FCBGA
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 4 (72 Hours)
Supply Voltage (V): 0.95V ~ 1.05V
Part Number Series: XC5VLX155T

Buy Now
FPGAs (Field Programmable Gate Array) - XC5VLX155T-1FFG1738C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC5VLX155T-1FFG1738C-ND
FPGAs (Field Programmable Gate Array) XC5VLX155T-1FFG1738C-ND
Virtex®-5 LXT Field Programmable Gate Array (FPGA) IC 680 7815168 155648 1738-BBGA, FCBGA

Virtex®-5 LXT Field Programmable Gate Array (FPGA) IC 680 7815168 155648 1738-BBGA, FCBGA

Buy Now Datasheet
IC FPGA 680 I/O 1738FCBGA - 903-XC5VLX155T-1FFG1738C - Utmel Electronic Limited
Hong Kong, China
IC FPGA 680 I/O 1738FCBGA
903-XC5VLX155T-1FFG1738C
IC FPGA 680 I/O 1738FCBGA 903-XC5VLX155T-1FFG1738C
IC FPGA 680 I/O 1738FCBGA

IC FPGA 680 I/O 1738FCBGA

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX155T-1FFG1738C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC5VLX155T-1FFG1738C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC5VLX155T-1FFG1738C
IC FPGA 680 I/O 1738FCBGA

IC FPGA 680 I/O 1738FCBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC5VLX155T-1FFG1738C
FPGA - Field Programmable Gate Array XC5VLX155T-1FFG1738C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 811920-XC5VLX155T-1FFG1738C XC5VLX155T-1FFG1738C-ND 903-XC5VLX155T-1FFG1738C XC5VLX155T-1FFG1738C XC5VLX155T-1FFG1738C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX155T-1FFG1738C FPGAs (Field Programmable Gate Array) IC FPGA 680 I/O 1738FCBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Logic Cells / Logic Blocks 155648 155648
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 0.95V ~ 1.05V Other; 1V Other
Package Type Other; 1738-BBGA, FCBGA Other; 1738-BBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF8820ARC208-3 - Lingto Electronic Limited
Specs
System Gates 8000
Logic Cells / Logic Blocks 672
User I/Os 152 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details