Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX155T-1FF1136I XC5VLX155T-1FF1136I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 812479-XC5VLX155T-1F F1136I Packaging: Tray Mounting Style: SMD Number of I/O: 640 Number of LABs/CLBs: 12160 Number of Logic Elements/Cells: 155648 Total RAM Bits: 7815168 Supplier Device Package: 1136-FCBGA (35x35) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 1136-BBGA, FCBGA Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 4 (72 Hours) Supply Voltage (V): 0.95V ~ 1.05V Part Number Series: XC5VLX155T
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 812479-XC5VLX155T-1F F1136I Packaging: Tray Mounting Style: SMD Number of I/O: 640 Number of LABs/CLBs: 12160 Number of Logic Elements/Cells: 155648 Total RAM Bits: 7815168 Supplier Device Package: 1136-FCBGA (35x35) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 1136-BBGA, FCBGA Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 4 (72 Hours) Supply Voltage (V): 0.95V ~ 1.05V Part Number Series: XC5VLX155T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX155T-1FF1136I - 812479-XC5VLX155T-1FF1136I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX155T-1FF1136I
812479-XC5VLX155T-1FF1136I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX155T-1FF1136I 812479-XC5VLX155T-1FF1136I
Manufacturer: Xilinx Inc. Win Source Part Number: 812479-XC5VLX155T-1F F1136I Packaging: Tray Mounting Style: SMD Number of I/O: 640 Number of LABs/CLBs: 12160 Number of Logic Elements/Cells: 155648 Total RAM Bits: 7815168 Supplier Device Package: 1136-FCBGA (35x35) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 1136-BBGA, FCBGA Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 4 (72 Hours) Supply Voltage (V): 0.95V ~ 1.05V Part Number Series: XC5VLX155T

Manufacturer: Xilinx Inc.
Win Source Part Number: 812479-XC5VLX155T-1FF1136I
Packaging: Tray
Mounting Style: SMD
Number of I/O: 640
Number of LABs/CLBs: 12160
Number of Logic Elements/Cells: 155648
Total RAM Bits: 7815168
Supplier Device Package: 1136-FCBGA (35x35)
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Package: 1136-BBGA, FCBGA
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 4 (72 Hours)
Supply Voltage (V): 0.95V ~ 1.05V
Part Number Series: XC5VLX155T

Buy Now
FPGAs (Field Programmable Gate Array) - XC5VLX155T-1FF1136I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC5VLX155T-1FF1136I-ND
FPGAs (Field Programmable Gate Array) XC5VLX155T-1FF1136I-ND
Virtex®-5 LXT Field Programmable Gate Array (FPGA) IC 640 7815168 155648 1136-BBGA, FCBGA

Virtex®-5 LXT Field Programmable Gate Array (FPGA) IC 640 7815168 155648 1136-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX155T-1FF1136I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC5VLX155T-1FF1136I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC5VLX155T-1FF1136I
IC FPGA 640 I/O 1136FCBGA

IC FPGA 640 I/O 1136FCBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC5VLX155T-1FF1136I
FPGA - Field Programmable Gate Array XC5VLX155T-1FF1136I
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 812479-XC5VLX155T-1FF1136I XC5VLX155T-1FF1136I-ND XC5VLX155T-1FF1136I XC5VLX155T-1FF1136I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX155T-1FF1136I FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Logic Cells / Logic Blocks 155648
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX35DF780I6N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 33520
User I/Os 341 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details