Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX110T-2FF1738I XC5VLX110T-2FF1738I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799841-XC5VLX110T-2F F1738I Series: Virtex-5 LXT Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 1738-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.95 V ~ 1.05 V Number of I/O: 680 Number of LABs/CLBs: 8640 Number of Logic Elements/Cells: 110592 Total RAM Bits: 5455872 Family Name: XC5VLX110T Categories: Integrated Circuits (ICs) Manufacturer Package: 1738-FCBGA (42.5x42.5) Alternative Parts (Cross-Reference): XC5VLX110T-2FFG1738I ; XC5VLX110T-2FFG1738I S1; XC5VLX110T-2FF1738CE S; XC5VLX110T-2FFG1738C ; Introduction Date: April 14, 2006 ECCN: 3A991.d Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799841-XC5VLX110T-2F F1738I Series: Virtex-5 LXT Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 1738-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.95 V ~ 1.05 V Number of I/O: 680 Number of LABs/CLBs: 8640 Number of Logic Elements/Cells: 110592 Total RAM Bits: 5455872 Family Name: XC5VLX110T Categories: Integrated Circuits (ICs) Manufacturer Package: 1738-FCBGA (42.5x42.5) Alternative Parts (Cross-Reference): XC5VLX110T-2FFG1738I ; XC5VLX110T-2FFG1738I S1; XC5VLX110T-2FF1738CE S; XC5VLX110T-2FFG1738C ; Introduction Date: April 14, 2006 ECCN: 3A991.d Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX110T-2FF1738I - 799841-XC5VLX110T-2FF1738I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX110T-2FF1738I
799841-XC5VLX110T-2FF1738I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX110T-2FF1738I 799841-XC5VLX110T-2FF1738I
Manufacturer: Xilinx Inc. Win Source Part Number: 799841-XC5VLX110T-2F F1738I Series: Virtex-5 LXT Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 1738-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.95 V ~ 1.05 V Number of I/O: 680 Number of LABs/CLBs: 8640 Number of Logic Elements/Cells: 110592 Total RAM Bits: 5455872 Family Name: XC5VLX110T Categories: Integrated Circuits (ICs) Manufacturer Package: 1738-FCBGA (42.5x42.5) Alternative Parts (Cross-Reference): XC5VLX110T-2FFG1738I ; XC5VLX110T-2FFG1738I S1; XC5VLX110T-2FF1738CE S; XC5VLX110T-2FFG1738C ; Introduction Date: April 14, 2006 ECCN: 3A991.d Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799841-XC5VLX110T-2FF1738I
Series: Virtex-5 LXT
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 1738-BBGA, FCBGA
Mounting: SMD
Operating Supply Voltage: 0.95 V ~ 1.05 V
Number of I/O: 680
Number of LABs/CLBs: 8640
Number of Logic Elements/Cells: 110592
Total RAM Bits: 5455872
Family Name: XC5VLX110T
Categories: Integrated Circuits (ICs)
Manufacturer Package: 1738-FCBGA (42.5x42.5)
Alternative Parts (Cross-Reference): XC5VLX110T-2FFG1738I; XC5VLX110T-2FFG1738IS1; XC5VLX110T-2FF1738CES; XC5VLX110T-2FFG1738C;
Introduction Date: April 14, 2006
ECCN: 3A991.d
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC5VLX110T-2FF1738I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC5VLX110T-2FF1738I-ND
FPGAs (Field Programmable Gate Array) XC5VLX110T-2FF1738I-ND
Virtex®-5 LXT Field Programmable Gate Array (FPGA) IC 680 5455872 110592 1738-BBGA, FCBGA

Virtex®-5 LXT Field Programmable Gate Array (FPGA) IC 680 5455872 110592 1738-BBGA, FCBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC5VLX110T-2FF1738I
FPGA - Field Programmable Gate Array XC5VLX110T-2FF1738I
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX110T-2FF1738I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC5VLX110T-2FF1738I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC5VLX110T-2FF1738I
IC FPGA 680 I/O 1738FCBGA

IC FPGA 680 I/O 1738FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 799841-XC5VLX110T-2FF1738I XC5VLX110T-2FF1738I-ND XC5VLX110T-2FF1738I XC5VLX110T-2FF1738I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX110T-2FF1738I FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 110592
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2A70F1508C7 - Lingto Electronic Limited
Specs
System Gates 5.25E6
Logic Cells / Logic Blocks 67200
User I/Os 1060 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details