Manufacturer: Xilinx Inc.
Win Source Part Number: 903623-XC5VLX110T-2F
Series: Virtex®-5 LXT
Operating Temperature Range: -40°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 640 5455872 110592 1136-BBGA, FCBGA
Package: 1136-BBGA, FCBGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 640
Family Name: XC5VLX110
Categories: Integrated Circuits (ICs)
Case / Package: 1136-FCBGA (35x35)
ECCN: 3A001A7A
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Virtex®-5 LXT Field Programmable Gate Array (FPGA) IC 640 5455872 110592 1136-BBGA, FCBGA
IC FPGA 640 I/O 1136FCBGA
FPGA - Field Programmable Gate Array
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 903623-XC5VLX110T-2FF1136I | XC5VLX110T-2FF1136I-ND | XC5VLX110T-2FF1136I | XC5VLX110T-2FF1136I |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX110T-2FF1136I | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array |
| Package Type | Other; 1136-FCBGA (35x35) | Other; 1136-BBGA, FCBGA |