Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX110T-1FFG1738C XC5VLX110T-1FFG1738C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 903622-XC5VLX110T-1F FG1738C Series: Virtex®-5 LXT Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 680 5455872 110592 1738-BBGA, FCBGA Package: 1738-BBGA, FCBGA Package: Tray Mounting: Surface Mount Number of I/O: 680 Family Name: XC5VLX110 Categories: Integrated Circuits (ICs) Case / Package: 1738-FCBGA (42.5x42.5) ECCN: 3A001A7A Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 903622-XC5VLX110T-1F FG1738C Series: Virtex®-5 LXT Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 680 5455872 110592 1738-BBGA, FCBGA Package: 1738-BBGA, FCBGA Package: Tray Mounting: Surface Mount Number of I/O: 680 Family Name: XC5VLX110 Categories: Integrated Circuits (ICs) Case / Package: 1738-FCBGA (42.5x42.5) ECCN: 3A001A7A Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX110T-1FFG1738C - 903622-XC5VLX110T-1FFG1738C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX110T-1FFG1738C
903622-XC5VLX110T-1FFG1738C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX110T-1FFG1738C 903622-XC5VLX110T-1FFG1738C
Manufacturer: Xilinx Inc. Win Source Part Number: 903622-XC5VLX110T-1F FG1738C Series: Virtex®-5 LXT Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 680 5455872 110592 1738-BBGA, FCBGA Package: 1738-BBGA, FCBGA Package: Tray Mounting: Surface Mount Number of I/O: 680 Family Name: XC5VLX110 Categories: Integrated Circuits (ICs) Case / Package: 1738-FCBGA (42.5x42.5) ECCN: 3A001A7A Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 903622-XC5VLX110T-1FFG1738C
Series: Virtex®-5 LXT
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 680 5455872 110592 1738-BBGA, FCBGA
Package: 1738-BBGA, FCBGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 680
Family Name: XC5VLX110
Categories: Integrated Circuits (ICs)
Case / Package: 1738-FCBGA (42.5x42.5)
ECCN: 3A001A7A
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC5VLX110T-1FFG1738C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC5VLX110T-1FFG1738C-ND
FPGAs (Field Programmable Gate Array) XC5VLX110T-1FFG1738C-ND
Virtex®-5 LXT Field Programmable Gate Array (FPGA) IC 680 5455872 110592 1738-BBGA, FCBGA

Virtex®-5 LXT Field Programmable Gate Array (FPGA) IC 680 5455872 110592 1738-BBGA, FCBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC5VLX110T-1FFG1738C
FPGA - Field Programmable Gate Array XC5VLX110T-1FFG1738C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
IC FPGA 680 I/O 1738FCBGA - 903-XC5VLX110T-1FFG1738C - Utmel Electronic Limited
Hong Kong, China
IC FPGA 680 I/O 1738FCBGA
903-XC5VLX110T-1FFG1738C
IC FPGA 680 I/O 1738FCBGA 903-XC5VLX110T-1FFG1738C
IC FPGA 680 I/O 1738FCBGA

IC FPGA 680 I/O 1738FCBGA

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX110T-1FFG1738C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC5VLX110T-1FFG1738C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC5VLX110T-1FFG1738C
IC FPGA 680 I/O 1738FCBGA

IC FPGA 680 I/O 1738FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 903622-XC5VLX110T-1FFG1738C XC5VLX110T-1FFG1738C-ND XC5VLX110T-1FFG1738C 903-XC5VLX110T-1FFG1738C XC5VLX110T-1FFG1738C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX110T-1FFG1738C FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array IC FPGA 680 I/O 1738FCBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 1738-FCBGA (42.5x42.5) Other; 1738-BBGA, FCBGA Other; 1738-BBGA, FCBGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Pins 1738 1738
Logic Cells / Logic Blocks 110592
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K100TC144-2 - Lingto Electronic Limited
Specs
System Gates 263000
Logic Cells / Logic Blocks 4160
User I/Os 101 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details