Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX110T-1FF1136I XC5VLX110T-1FF1136I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 1281560-XC5VLX110T-1 FF1136I Mounting Style: SMD Number of LABs/CLBs: 8640 Number of Logic Elements/Cells: 110592 Total RAM Bits: 5455872 Categories: Integrated Circuits Supplier Device Package: 1136-FCBGA (35x35) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.xilinx.com Manufacturer Package: 1136-BBGA, FCBGA Alternative Parts (Cross-Reference): XC5VLX110T-1FFG1136I ; XC5VLX110T-1FF1136I4 051; XC5VLX110T-1FFG1136C ; Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Family Part Number: XC5VLX110T Manufacturer Pack Quantity: 1 MSL Level: 4 (72 Hours) The number of I/O: 640 Supply Voltage (V): 0.95V ~ 1.05V
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 1281560-XC5VLX110T-1 FF1136I Mounting Style: SMD Number of LABs/CLBs: 8640 Number of Logic Elements/Cells: 110592 Total RAM Bits: 5455872 Categories: Integrated Circuits Supplier Device Package: 1136-FCBGA (35x35) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.xilinx.com Manufacturer Package: 1136-BBGA, FCBGA Alternative Parts (Cross-Reference): XC5VLX110T-1FFG1136I ; XC5VLX110T-1FF1136I4 051; XC5VLX110T-1FFG1136C ; Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Family Part Number: XC5VLX110T Manufacturer Pack Quantity: 1 MSL Level: 4 (72 Hours) The number of I/O: 640 Supply Voltage (V): 0.95V ~ 1.05V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX110T-1FF1136I - 1281560-XC5VLX110T-1FF1136I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX110T-1FF1136I
1281560-XC5VLX110T-1FF1136I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX110T-1FF1136I 1281560-XC5VLX110T-1FF1136I
Manufacturer: Xilinx Inc. Win Source Part Number: 1281560-XC5VLX110T-1 FF1136I Mounting Style: SMD Number of LABs/CLBs: 8640 Number of Logic Elements/Cells: 110592 Total RAM Bits: 5455872 Categories: Integrated Circuits Supplier Device Package: 1136-FCBGA (35x35) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.xilinx.com Manufacturer Package: 1136-BBGA, FCBGA Alternative Parts (Cross-Reference): XC5VLX110T-1FFG1136I ; XC5VLX110T-1FF1136I4 051; XC5VLX110T-1FFG1136C ; Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Family Part Number: XC5VLX110T Manufacturer Pack Quantity: 1 MSL Level: 4 (72 Hours) The number of I/O: 640 Supply Voltage (V): 0.95V ~ 1.05V

Manufacturer: Xilinx Inc.
Win Source Part Number: 1281560-XC5VLX110T-1FF1136I
Mounting Style: SMD
Number of LABs/CLBs: 8640
Number of Logic Elements/Cells: 110592
Total RAM Bits: 5455872
Categories: Integrated Circuits
Supplier Device Package: 1136-FCBGA (35x35)
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Homepage: www.xilinx.com
Manufacturer Package: 1136-BBGA, FCBGA
Alternative Parts (Cross-Reference): XC5VLX110T-1FFG1136I; XC5VLX110T-1FF1136I4051; XC5VLX110T-1FFG1136C;
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Family Part Number: XC5VLX110T
Manufacturer Pack Quantity: 1
MSL Level: 4 (72 Hours)
The number of I/O: 640
Supply Voltage (V): 0.95V ~ 1.05V

Buy Now
FPGAs (Field Programmable Gate Array) - XC5VLX110T-1FF1136I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC5VLX110T-1FF1136I-ND
FPGAs (Field Programmable Gate Array) XC5VLX110T-1FF1136I-ND
Virtex®-5 LXT Field Programmable Gate Array (FPGA) IC 640 5455872 110592 1136-BBGA, FCBGA

Virtex®-5 LXT Field Programmable Gate Array (FPGA) IC 640 5455872 110592 1136-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX110T-1FF1136I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC5VLX110T-1FF1136I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC5VLX110T-1FF1136I
IC FPGA 640 I/O 1136FCBGA

IC FPGA 640 I/O 1136FCBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC5VLX110T-1FF1136I
FPGA - Field Programmable Gate Array XC5VLX110T-1FF1136I
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1281560-XC5VLX110T-1FF1136I XC5VLX110T-1FF1136I-ND XC5VLX110T-1FF1136I XC5VLX110T-1FF1136I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX110T-1FF1136I FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Logic Cells / Logic Blocks 110592
Unlock Full Specs
to access all available technical data