Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX110T-1FF1136C XC5VLX110T-1FF1136C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 036594-XC5VLX110T-1F F1136C Mounting: SMD (SMT) Number of I/O: 640 Number of LABs/CLBs: 8640 Number of Logic Elements/Cells: 110592 Total RAM Bits: 5455872 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 1136-FCBGA (35x35) Supply Voltage - Operating: 0.95 V to 1.05 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 036594-XC5VLX110T-1F F1136C Mounting: SMD (SMT) Number of I/O: 640 Number of LABs/CLBs: 8640 Number of Logic Elements/Cells: 110592 Total RAM Bits: 5455872 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 1136-FCBGA (35x35) Supply Voltage - Operating: 0.95 V to 1.05 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX110T-1FF1136C - 036594-XC5VLX110T-1FF1136C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX110T-1FF1136C
036594-XC5VLX110T-1FF1136C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX110T-1FF1136C 036594-XC5VLX110T-1FF1136C
Manufacturer: Xilinx Inc. Win Source Part Number: 036594-XC5VLX110T-1F F1136C Mounting: SMD (SMT) Number of I/O: 640 Number of LABs/CLBs: 8640 Number of Logic Elements/Cells: 110592 Total RAM Bits: 5455872 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 1136-FCBGA (35x35) Supply Voltage - Operating: 0.95 V to 1.05 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 036594-XC5VLX110T-1FF1136C
Mounting: SMD (SMT)
Number of I/O: 640
Number of LABs/CLBs: 8640
Number of Logic Elements/Cells: 110592
Total RAM Bits: 5455872
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 1136-FCBGA (35x35)
Supply Voltage - Operating: 0.95 V to 1.05 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC5VLX110T-1FF1136C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC5VLX110T-1FF1136C-ND
FPGAs (Field Programmable Gate Array) XC5VLX110T-1FF1136C-ND
Virtex®-5 LXT Field Programmable Gate Array (FPGA) IC 640 5455872 110592 1136-BBGA, FCBGA

Virtex®-5 LXT Field Programmable Gate Array (FPGA) IC 640 5455872 110592 1136-BBGA, FCBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC5VLX110T-1FF1136C
FPGA - Field Programmable Gate Array XC5VLX110T-1FF1136C
FPGA - Field Programmable Gate Array XC5VLX110T-1FF1136C

FPGA - Field Programmable Gate Array XC5VLX110T-1FF1136C

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX110T-1FF1136C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC5VLX110T-1FF1136C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC5VLX110T-1FF1136C
IC FPGA 640 I/O 1136FCBGA

IC FPGA 640 I/O 1136FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 036594-XC5VLX110T-1FF1136C XC5VLX110T-1FF1136C-ND XC5VLX110T-1FF1136C XC5VLX110T-1FF1136C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX110T-1FF1136C FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 110592
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200RC208-2 - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 144 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details