Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX110-2FFG676I XC5VLX110-2FFG676I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799839-XC5VLX110-2FF G676I Series: Virtex-5 LX Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 676-BBGA, FCBGA Mounting: Sub-Base Mount Operating Supply Voltage: 0.95 V ~ 1.05 V Number of I/O: 440 Number of LABs/CLBs: 8640 Number of Logic Elements/Cells: 110592 Total RAM Bits: 4718592 Family Name: XC5VLX110 Categories: Integrated Circuits (ICs) Manufacturer Package: 676-FCBGA (27x27) Alternative Parts (Cross-Reference): M2GL060-1FGG676I; M2GL060TS-1FGG676T2; M2GL060-1FG676I; Introduction Date: April 14, 2006 ECCN: 3A991.d Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799839-XC5VLX110-2FF G676I Series: Virtex-5 LX Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 676-BBGA, FCBGA Mounting: Sub-Base Mount Operating Supply Voltage: 0.95 V ~ 1.05 V Number of I/O: 440 Number of LABs/CLBs: 8640 Number of Logic Elements/Cells: 110592 Total RAM Bits: 4718592 Family Name: XC5VLX110 Categories: Integrated Circuits (ICs) Manufacturer Package: 676-FCBGA (27x27) Alternative Parts (Cross-Reference): M2GL060-1FGG676I; M2GL060TS-1FGG676T2; M2GL060-1FG676I; Introduction Date: April 14, 2006 ECCN: 3A991.d Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX110-2FFG676I - 799839-XC5VLX110-2FFG676I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX110-2FFG676I
799839-XC5VLX110-2FFG676I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX110-2FFG676I 799839-XC5VLX110-2FFG676I
Manufacturer: Xilinx Inc. Win Source Part Number: 799839-XC5VLX110-2FF G676I Series: Virtex-5 LX Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 676-BBGA, FCBGA Mounting: Sub-Base Mount Operating Supply Voltage: 0.95 V ~ 1.05 V Number of I/O: 440 Number of LABs/CLBs: 8640 Number of Logic Elements/Cells: 110592 Total RAM Bits: 4718592 Family Name: XC5VLX110 Categories: Integrated Circuits (ICs) Manufacturer Package: 676-FCBGA (27x27) Alternative Parts (Cross-Reference): M2GL060-1FGG676I; M2GL060TS-1FGG676T2; M2GL060-1FG676I; Introduction Date: April 14, 2006 ECCN: 3A991.d Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799839-XC5VLX110-2FFG676I
Series: Virtex-5 LX
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 676-BBGA, FCBGA
Mounting: Sub-Base Mount
Operating Supply Voltage: 0.95 V ~ 1.05 V
Number of I/O: 440
Number of LABs/CLBs: 8640
Number of Logic Elements/Cells: 110592
Total RAM Bits: 4718592
Family Name: XC5VLX110
Categories: Integrated Circuits (ICs)
Manufacturer Package: 676-FCBGA (27x27)
Alternative Parts (Cross-Reference): M2GL060-1FGG676I; M2GL060TS-1FGG676T2; M2GL060-1FG676I;
Introduction Date: April 14, 2006
ECCN: 3A991.d
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC5VLX110-2FFG676I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC5VLX110-2FFG676I-ND
FPGAs (Field Programmable Gate Array) XC5VLX110-2FFG676I-ND
Virtex®-5 LX Field Programmable Gate Array (FPGA) IC 440 4718592 110592 676-BBGA, FCBGA

Virtex®-5 LX Field Programmable Gate Array (FPGA) IC 440 4718592 110592 676-BBGA, FCBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC5VLX110-2FFG676I
FPGA - Field Programmable Gate Array XC5VLX110-2FFG676I
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX110-2FFG676I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC5VLX110-2FFG676I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC5VLX110-2FFG676I
IC FPGA 440 I/O 676FCBGA

IC FPGA 440 I/O 676FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 799839-XC5VLX110-2FFG676I XC5VLX110-2FFG676I-ND XC5VLX110-2FFG676I XC5VLX110-2FFG676I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX110-2FFG676I FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 110592
Unlock Full Specs
to access all available technical data