Xilinx, Inc. 1V FPGA Programmable Logic Device XC5VLX110-2FFG1760I

Description
FPGA Virtex-5 LX Family 110592 Cells 65nm (CMOS) Technology 1V 1760-Pin FCBGA Product overview: XC5VLX110-2FFG1760I from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC5VLX110-2FFG17 60I can be used for catalog matching and distributor lookup.
Request a Quote
Description
FPGA Virtex-5 LX Family 110592 Cells 65nm (CMOS) Technology 1V 1760-Pin FCBGA Product overview: XC5VLX110-2FFG1760I from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC5VLX110-2FFG17 60I can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1V FPGA Programmable Logic Device - 696-XC5VLX110-2FFG1760I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1V FPGA Programmable Logic Device
696-XC5VLX110-2FFG1760I
1V FPGA Programmable Logic Device 696-XC5VLX110-2FFG1760I
FPGA Virtex-5 LX Family 110592 Cells 65nm (CMOS) Technology 1V 1760-Pin FCBGA Product overview: XC5VLX110-2FFG1760I from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC5VLX110-2FFG17 60I can be used for catalog matching and distributor lookup.

FPGA Virtex-5 LX Family 110592 Cells 65nm (CMOS) Technology 1V 1760-Pin FCBGA Product overview: XC5VLX110-2FFG1760I from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC5VLX110-2FFG1760I can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX110-2FFG1760I - 1013014-XC5VLX110-2FFG1760I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX110-2FFG1760I
1013014-XC5VLX110-2FFG1760I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX110-2FFG1760I 1013014-XC5VLX110-2FFG1760I
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1013014-XC5VLX110-2F FG1760I Mounting: SMD (SMT) Operating Supply Voltage: 1 V RAM Size: 576 kB Number of Pins: 1760 Number of Logic Elements/Cells: 110592 Categories: Embedded - FPGAs(Field Programmable GateArray) Case / Package: FCBGA Alternative Parts (Cross-Reference): XC5VFX100T-1FFG1738C ; XC4VFX100-10FFG1517C ; XC5VFX100T-1FFG1738I ; Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Number of I/Os: 800 Number of Logic Blocks (LABs): 8640 Speed Grade: 2

Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1013014-XC5VLX110-2FFG1760I
Mounting: SMD (SMT)
Operating Supply Voltage: 1 V
RAM Size: 576 kB
Number of Pins: 1760
Number of Logic Elements/Cells: 110592
Categories: Embedded - FPGAs(Field Programmable GateArray)
Case / Package: FCBGA
Alternative Parts (Cross-Reference): XC5VFX100T-1FFG1738C; XC4VFX100-10FFG1517C; XC5VFX100T-1FFG1738I;
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Number of I/Os: 800
Number of Logic Blocks (LABs): 8640
Speed Grade: 2

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XC5VLX110-2FFG1760I 1013014-XC5VLX110-2FFG1760I
Product Name 1V FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX110-2FFG1760I
Logic Cells / Logic Blocks 110592 110592
Package Type Other; FCBGA Other; FCBGA
Pins 1760 1760
User I/Os 800 pins
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details