Virtex®-5 LX Field Programmable Gate Array (FPGA) IC 800 4718592 110592 1153-BBGA, FCBGA
Manufacturer: Xilinx Inc.
Win Source Part Number: 939418-XC5VLX110-2FF
Series: Virtex®-5 LX
Operating Temperature Range: -40°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 800 4718592 110592 1153-BBGA, FCBGA
Package: 1153-BBGA, FCBGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 800
Family Name: XC5VLX110
Categories: Integrated Circuits (ICs)
Case / Package: 1153-FCBGA (35x35)
ECCN: 3A001A7A
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC FPGA 800 I/O 1153FCBGA
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | XC5VLX110-2FFG1153I-ND | 939418-XC5VLX110-2FFG1153I | XC5VLX110-2FFG1153I |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX110-2FFG1153I | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 1153-BBGA, FCBGA | Other; 1153-FCBGA (35x35) |