Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX110-2FF1153I XC5VLX110-2FF1153I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 939417-XC5VLX110-2FF 1153I Series: Virtex®-5 LX Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 800 4718592 110592 1153-BBGA, FCBGA Package: 1153-BBGA, FCBGA Package: Tray Mounting: Surface Mount Number of I/O: 800 Family Name: XC5VLX110 Categories: Integrated Circuits (ICs) Case / Package: 1153-FCBGA (35x35) ECCN: 3A001A7A Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 939417-XC5VLX110-2FF 1153I Series: Virtex®-5 LX Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 800 4718592 110592 1153-BBGA, FCBGA Package: 1153-BBGA, FCBGA Package: Tray Mounting: Surface Mount Number of I/O: 800 Family Name: XC5VLX110 Categories: Integrated Circuits (ICs) Case / Package: 1153-FCBGA (35x35) ECCN: 3A001A7A Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX110-2FF1153I - 939417-XC5VLX110-2FF1153I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX110-2FF1153I
939417-XC5VLX110-2FF1153I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX110-2FF1153I 939417-XC5VLX110-2FF1153I
Manufacturer: Xilinx Inc. Win Source Part Number: 939417-XC5VLX110-2FF 1153I Series: Virtex®-5 LX Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 800 4718592 110592 1153-BBGA, FCBGA Package: 1153-BBGA, FCBGA Package: Tray Mounting: Surface Mount Number of I/O: 800 Family Name: XC5VLX110 Categories: Integrated Circuits (ICs) Case / Package: 1153-FCBGA (35x35) ECCN: 3A001A7A Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 939417-XC5VLX110-2FF1153I
Series: Virtex®-5 LX
Operating Temperature Range: -40°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 800 4718592 110592 1153-BBGA, FCBGA
Package: 1153-BBGA, FCBGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 800
Family Name: XC5VLX110
Categories: Integrated Circuits (ICs)
Case / Package: 1153-FCBGA (35x35)
ECCN: 3A001A7A
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC5VLX110-2FF1153I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC5VLX110-2FF1153I-ND
FPGAs (Field Programmable Gate Array) XC5VLX110-2FF1153I-ND
Virtex®-5 LX Field Programmable Gate Array (FPGA) IC 800 4718592 110592 1153-BBGA, FCBGA

Virtex®-5 LX Field Programmable Gate Array (FPGA) IC 800 4718592 110592 1153-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX110-2FF1153I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC5VLX110-2FF1153I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC5VLX110-2FF1153I
IC FPGA 800 I/O 1153FCBGA

IC FPGA 800 I/O 1153FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 939417-XC5VLX110-2FF1153I XC5VLX110-2FF1153I-ND XC5VLX110-2FF1153I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX110-2FF1153I FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 1153-FCBGA (35x35) Other; 1153-BBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details