Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX110-1FFG1153I XC5VLX110-1FFG1153I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214290-XC5VLX110-1FF G1153I Mounting: SMD (SMT) Number of I/O: 800 Number of LABs/CLBs: 8640 Number of Logic Elements/Cells: 110592 Total RAM Bits: 4718592 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 1153-FCBGA (35x35) Supply Voltage - Operating: 0.95 V to 1.05 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214290-XC5VLX110-1FF G1153I Mounting: SMD (SMT) Number of I/O: 800 Number of LABs/CLBs: 8640 Number of Logic Elements/Cells: 110592 Total RAM Bits: 4718592 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 1153-FCBGA (35x35) Supply Voltage - Operating: 0.95 V to 1.05 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX110-1FFG1153I - 214290-XC5VLX110-1FFG1153I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX110-1FFG1153I
214290-XC5VLX110-1FFG1153I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX110-1FFG1153I 214290-XC5VLX110-1FFG1153I
Manufacturer: Xilinx Inc. Win Source Part Number: 214290-XC5VLX110-1FF G1153I Mounting: SMD (SMT) Number of I/O: 800 Number of LABs/CLBs: 8640 Number of Logic Elements/Cells: 110592 Total RAM Bits: 4718592 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 1153-FCBGA (35x35) Supply Voltage - Operating: 0.95 V to 1.05 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 214290-XC5VLX110-1FFG1153I
Mounting: SMD (SMT)
Number of I/O: 800
Number of LABs/CLBs: 8640
Number of Logic Elements/Cells: 110592
Total RAM Bits: 4718592
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 1153-FCBGA (35x35)
Supply Voltage - Operating: 0.95 V to 1.05 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC5VLX110-1FFG1153I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC5VLX110-1FFG1153I-ND
FPGAs (Field Programmable Gate Array) XC5VLX110-1FFG1153I-ND
Virtex®-5 LX Field Programmable Gate Array (FPGA) IC 800 4718592 110592 1153-BBGA, FCBGA

Virtex®-5 LX Field Programmable Gate Array (FPGA) IC 800 4718592 110592 1153-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX110-1FFG1153I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC5VLX110-1FFG1153I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC5VLX110-1FFG1153I
IC FPGA 800 I/O 1153FCBGA

IC FPGA 800 I/O 1153FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 214290-XC5VLX110-1FFG1153I XC5VLX110-1FFG1153I-ND XC5VLX110-1FFG1153I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX110-1FFG1153I FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 110592
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2A40B724C9 - Lingto Electronic Limited
Specs
System Gates 3.00E6
Logic Cells / Logic Blocks 38400
User I/Os 540 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details