Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX110-1FF676C XC5VLX110-1FF676C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214289-XC5VLX110-1FF 676C Mounting: SMD (SMT) Number of I/O: 440 Number of LABs/CLBs: 8640 Number of Logic Elements/Cells: 110592 Total RAM Bits: 4718592 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 676-FCBGA (27x27) Supply Voltage - Operating: 0.95 V to 1.05 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214289-XC5VLX110-1FF 676C Mounting: SMD (SMT) Number of I/O: 440 Number of LABs/CLBs: 8640 Number of Logic Elements/Cells: 110592 Total RAM Bits: 4718592 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 676-FCBGA (27x27) Supply Voltage - Operating: 0.95 V to 1.05 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX110-1FF676C - 214289-XC5VLX110-1FF676C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX110-1FF676C
214289-XC5VLX110-1FF676C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX110-1FF676C 214289-XC5VLX110-1FF676C
Manufacturer: Xilinx Inc. Win Source Part Number: 214289-XC5VLX110-1FF 676C Mounting: SMD (SMT) Number of I/O: 440 Number of LABs/CLBs: 8640 Number of Logic Elements/Cells: 110592 Total RAM Bits: 4718592 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 676-FCBGA (27x27) Supply Voltage - Operating: 0.95 V to 1.05 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 214289-XC5VLX110-1FF676C
Mounting: SMD (SMT)
Number of I/O: 440
Number of LABs/CLBs: 8640
Number of Logic Elements/Cells: 110592
Total RAM Bits: 4718592
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 676-FCBGA (27x27)
Supply Voltage - Operating: 0.95 V to 1.05 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC5VLX110-1FF676C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC5VLX110-1FF676C-ND
FPGAs (Field Programmable Gate Array) XC5VLX110-1FF676C-ND
Virtex®-5 LX Field Programmable Gate Array (FPGA) IC 440 4718592 110592 676-BBGA, FCBGA

Virtex®-5 LX Field Programmable Gate Array (FPGA) IC 440 4718592 110592 676-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX110-1FF676C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC5VLX110-1FF676C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC5VLX110-1FF676C
IC FPGA 440 I/O 676FCBGA

IC FPGA 440 I/O 676FCBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC5VLX110-1FF676C
FPGA - Field Programmable Gate Array XC5VLX110-1FF676C
FPGA - Field Programmable Gate Array XC5VLX110-1FF676C

FPGA - Field Programmable Gate Array XC5VLX110-1FF676C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 214289-XC5VLX110-1FF676C XC5VLX110-1FF676C-ND XC5VLX110-1FF676C XC5VLX110-1FF676C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX110-1FF676C FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Logic Cells / Logic Blocks 110592
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details