Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX110-1FF1153C XC5VLX110-1FF1153C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 1281558-XC5VLX110-1F F1153C Mounting Style: SMD Number of LABs/CLBs: 8640 Number of Logic Elements/Cells: 110592 Total RAM Bits: 4718592 Categories: Integrated Circuits Supplier Device Package: 1153-FCBGA (35x35) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.xilinx.com Manufacturer Package: 1153-BBGA, FCBGA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Family Part Number: XC5VLX110 Manufacturer Pack Quantity: 1 MSL Level: 4 (72 Hours) The number of I/O: 800 Supply Voltage (V): 0.95V ~ 1.05V
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 1281558-XC5VLX110-1F F1153C Mounting Style: SMD Number of LABs/CLBs: 8640 Number of Logic Elements/Cells: 110592 Total RAM Bits: 4718592 Categories: Integrated Circuits Supplier Device Package: 1153-FCBGA (35x35) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.xilinx.com Manufacturer Package: 1153-BBGA, FCBGA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Family Part Number: XC5VLX110 Manufacturer Pack Quantity: 1 MSL Level: 4 (72 Hours) The number of I/O: 800 Supply Voltage (V): 0.95V ~ 1.05V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX110-1FF1153C - 1281558-XC5VLX110-1FF1153C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX110-1FF1153C
1281558-XC5VLX110-1FF1153C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX110-1FF1153C 1281558-XC5VLX110-1FF1153C
Manufacturer: Xilinx Inc. Win Source Part Number: 1281558-XC5VLX110-1F F1153C Mounting Style: SMD Number of LABs/CLBs: 8640 Number of Logic Elements/Cells: 110592 Total RAM Bits: 4718592 Categories: Integrated Circuits Supplier Device Package: 1153-FCBGA (35x35) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.xilinx.com Manufacturer Package: 1153-BBGA, FCBGA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Family Part Number: XC5VLX110 Manufacturer Pack Quantity: 1 MSL Level: 4 (72 Hours) The number of I/O: 800 Supply Voltage (V): 0.95V ~ 1.05V

Manufacturer: Xilinx Inc.
Win Source Part Number: 1281558-XC5VLX110-1FF1153C
Mounting Style: SMD
Number of LABs/CLBs: 8640
Number of Logic Elements/Cells: 110592
Total RAM Bits: 4718592
Categories: Integrated Circuits
Supplier Device Package: 1153-FCBGA (35x35)
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Homepage: www.xilinx.com
Manufacturer Package: 1153-BBGA, FCBGA
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Family Part Number: XC5VLX110
Manufacturer Pack Quantity: 1
MSL Level: 4 (72 Hours)
The number of I/O: 800
Supply Voltage (V): 0.95V ~ 1.05V

Buy Now
FPGAs (Field Programmable Gate Array) - XC5VLX110-1FF1153C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC5VLX110-1FF1153C-ND
FPGAs (Field Programmable Gate Array) XC5VLX110-1FF1153C-ND
Virtex®-5 LX Field Programmable Gate Array (FPGA) IC 800 4718592 110592 1153-BBGA, FCBGA

Virtex®-5 LX Field Programmable Gate Array (FPGA) IC 800 4718592 110592 1153-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX110-1FF1153C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC5VLX110-1FF1153C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC5VLX110-1FF1153C
IC FPGA 800 I/O 1153FCBGA

IC FPGA 800 I/O 1153FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1281558-XC5VLX110-1FF1153C XC5VLX110-1FF1153C-ND XC5VLX110-1FF1153C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX110-1FF1153C FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 110592
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200CQ208C8 - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 144 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details