Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC5VFX70T-2FFG1136C

Description
Virtex®-5 FXT Field Programmable Gate Array (FPGA) IC 640 5455872 71680 1136-BBGA, FCBGA
Request a Quote Datasheet
Description
Virtex®-5 FXT Field Programmable Gate Array (FPGA) IC 640 5455872 71680 1136-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XC5VFX70T-2FFG1136C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC5VFX70T-2FFG1136C-ND
FPGAs (Field Programmable Gate Array) XC5VFX70T-2FFG1136C-ND
Virtex®-5 FXT Field Programmable Gate Array (FPGA) IC 640 5455872 71680 1136-BBGA, FCBGA

Virtex®-5 FXT Field Programmable Gate Array (FPGA) IC 640 5455872 71680 1136-BBGA, FCBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VFX70T-2FFG1136C - 084360-XC5VFX70T-2FFG1136C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VFX70T-2FFG1136C
084360-XC5VFX70T-2FFG1136C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VFX70T-2FFG1136C 084360-XC5VFX70T-2FFG1136C
Manufacturer: Xilinx Inc. Win Source Part Number: 084360-XC5VFX70T-2FF G1136C Mounting: SMD (SMT) Number of I/O: 640 Number of LABs/CLBs: 5600 Number of Logic Elements/Cells: 71680 Total RAM Bits: 5455872 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 1136-FCBGA (35x35) Supply Voltage - Operating: 0.95 V to 1.05 V Alternative Parts (Cross-Reference): XC5VFX70T-2FFG1136I; XC5VFX70T-2FF1136I; XC5VFX70T-2FFG1136C; XC5VFX70T-2FFG1136CE S; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 084360-XC5VFX70T-2FFG1136C
Mounting: SMD (SMT)
Number of I/O: 640
Number of LABs/CLBs: 5600
Number of Logic Elements/Cells: 71680
Total RAM Bits: 5455872
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 1136-FCBGA (35x35)
Supply Voltage - Operating: 0.95 V to 1.05 V
Alternative Parts (Cross-Reference): XC5VFX70T-2FFG1136I; XC5VFX70T-2FF1136I; XC5VFX70T-2FFG1136C; XC5VFX70T-2FFG1136CES;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC5VFX70T-2FFG1136C
FPGA - Field Programmable Gate Array XC5VFX70T-2FFG1136C
FPGA - Field Programmable Gate Array XC5VFX70T-2FFG1136C

FPGA - Field Programmable Gate Array XC5VFX70T-2FFG1136C

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC5VFX70T-2FFG1136C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC5VFX70T-2FFG1136C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC5VFX70T-2FFG1136C
IC FPGA 640 I/O 1136FCBGA

IC FPGA 640 I/O 1136FCBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XC5VFX70T-2FFG1136C-ND 084360-XC5VFX70T-2FFG1136C XC5VFX70T-2FFG1136C XC5VFX70T-2FFG1136C
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VFX70T-2FFG1136C FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 1136-BBGA, FCBGA Other; 1136-FCBGA (35x35)
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details