Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC5VFX30T-3FFG665C

Description
Virtex®-5 FXT Field Programmable Gate Array (FPGA) IC 360 2506752 32768 665-BBGA, FCBGA
Request a Quote Datasheet
Description
Virtex®-5 FXT Field Programmable Gate Array (FPGA) IC 360 2506752 32768 665-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XC5VFX30T-3FFG665C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC5VFX30T-3FFG665C-ND
FPGAs (Field Programmable Gate Array) XC5VFX30T-3FFG665C-ND
Virtex®-5 FXT Field Programmable Gate Array (FPGA) IC 360 2506752 32768 665-BBGA, FCBGA

Virtex®-5 FXT Field Programmable Gate Array (FPGA) IC 360 2506752 32768 665-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1323320-XC5VFX30T-3FFG665C - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1323320-XC5VFX30T-3FFG665C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1323320-XC5VFX30T-3FFG665C
Manufacturer: AMD Xilinx Win Source Part Number: 1323320-XC5VFX30T-3F FG665C Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 1 Mounting: Surface Mount Number of I/O: 360 Number of LABs/CLBs: 2560 Number of Logic Elements/Cells: 32768 Total RAM Bits: 2506752 Voltage - Supply: 0.95V ~ 1.05V Supplier Device Package: 665-FCBGA (27x27) Temperature Range - Operating: 0°C ~ 85°C (TJ) Case / Package: 665-BBGA, FCBGA ECCN: 3A991D Fake Threat In the Open Market: 65 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: XC5VFX30 RoHS Status: ROHS3 Compliant

Manufacturer: AMD Xilinx
Win Source Part Number: 1323320-XC5VFX30T-3FFG665C
Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Packaging: Tray
Standard Package: 1
Mounting: Surface Mount
Number of I/O: 360
Number of LABs/CLBs: 2560
Number of Logic Elements/Cells: 32768
Total RAM Bits: 2506752
Voltage - Supply: 0.95V ~ 1.05V
Supplier Device Package: 665-FCBGA (27x27)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Case / Package: 665-BBGA, FCBGA
ECCN: 3A991D
Fake Threat In the Open Market: 65
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: XC5VFX30
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC5VFX30T-3FFG665C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC5VFX30T-3FFG665C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC5VFX30T-3FFG665C
IC FPGA 360 I/O 665FCBGA

IC FPGA 360 I/O 665FCBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC5VFX30T-3FFG665C
FPGA - Field Programmable Gate Array XC5VFX30T-3FFG665C
FPGA - Field Programmable Gate Array XC5VFX30T-3FFG665C

FPGA - Field Programmable Gate Array XC5VFX30T-3FFG665C

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XC5VFX30T-3FFG665C-ND 1323320-XC5VFX30T-3FFG665C XC5VFX30T-3FFG665C XC5VFX30T-3FFG665C
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 665-BBGA, FCBGA Other; 665-BBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50VFC484-3 - Lingto Electronic Limited
Specs
System Gates 116000
Logic Cells / Logic Blocks 2880
User I/Os 291 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details