Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VFX30T-2FFG665I XC5VFX30T-2FFG665I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799836-XC5VFX30T-2FF G665I Series: Virtex-5 FXT Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 665-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.95 V ~ 1.05 V Number of I/O: 360 Number of LABs/CLBs: 2560 Number of Logic Elements/Cells: 32768 Total RAM Bits: 2506752 Family Name: XC5VFX30T Categories: Integrated Circuits (ICs) Manufacturer Package: 665-FCBGA (27x27) Alternative Parts (Cross-Reference): XC5VFX30T-2FF665I; XC5VFX30T-2FFG665C; XC5VFX30T-2FFG665CES ; Introduction Date: March 31, 2008 ECCN: 3A991.d Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799836-XC5VFX30T-2FF G665I Series: Virtex-5 FXT Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 665-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.95 V ~ 1.05 V Number of I/O: 360 Number of LABs/CLBs: 2560 Number of Logic Elements/Cells: 32768 Total RAM Bits: 2506752 Family Name: XC5VFX30T Categories: Integrated Circuits (ICs) Manufacturer Package: 665-FCBGA (27x27) Alternative Parts (Cross-Reference): XC5VFX30T-2FF665I; XC5VFX30T-2FFG665C; XC5VFX30T-2FFG665CES ; Introduction Date: March 31, 2008 ECCN: 3A991.d Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VFX30T-2FFG665I - 799836-XC5VFX30T-2FFG665I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VFX30T-2FFG665I
799836-XC5VFX30T-2FFG665I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VFX30T-2FFG665I 799836-XC5VFX30T-2FFG665I
Manufacturer: Xilinx Inc. Win Source Part Number: 799836-XC5VFX30T-2FF G665I Series: Virtex-5 FXT Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 665-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.95 V ~ 1.05 V Number of I/O: 360 Number of LABs/CLBs: 2560 Number of Logic Elements/Cells: 32768 Total RAM Bits: 2506752 Family Name: XC5VFX30T Categories: Integrated Circuits (ICs) Manufacturer Package: 665-FCBGA (27x27) Alternative Parts (Cross-Reference): XC5VFX30T-2FF665I; XC5VFX30T-2FFG665C; XC5VFX30T-2FFG665CES ; Introduction Date: March 31, 2008 ECCN: 3A991.d Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799836-XC5VFX30T-2FFG665I
Series: Virtex-5 FXT
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 665-BBGA, FCBGA
Mounting: SMD
Operating Supply Voltage: 0.95 V ~ 1.05 V
Number of I/O: 360
Number of LABs/CLBs: 2560
Number of Logic Elements/Cells: 32768
Total RAM Bits: 2506752
Family Name: XC5VFX30T
Categories: Integrated Circuits (ICs)
Manufacturer Package: 665-FCBGA (27x27)
Alternative Parts (Cross-Reference): XC5VFX30T-2FF665I; XC5VFX30T-2FFG665C; XC5VFX30T-2FFG665CES;
Introduction Date: March 31, 2008
ECCN: 3A991.d
Country of Origin: Republic of Korea, Taiwan
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC5VFX30T-2FFG665I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC5VFX30T-2FFG665I-ND
FPGAs (Field Programmable Gate Array) XC5VFX30T-2FFG665I-ND
Virtex®-5 FXT Field Programmable Gate Array (FPGA) IC 360 2506752 32768 665-BBGA, FCBGA

Virtex®-5 FXT Field Programmable Gate Array (FPGA) IC 360 2506752 32768 665-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC5VFX30T-2FFG665I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC5VFX30T-2FFG665I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC5VFX30T-2FFG665I
IC FPGA 360 I/O 665FCBGA

IC FPGA 360 I/O 665FCBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC5VFX30T-2FFG665I
FPGA - Field Programmable Gate Array XC5VFX30T-2FFG665I
FPGA - Field Programmable Gate Array XC5VFX30T-2FFG665I

FPGA - Field Programmable Gate Array XC5VFX30T-2FFG665I

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 799836-XC5VFX30T-2FFG665I XC5VFX30T-2FFG665I-ND XC5VFX30T-2FFG665I XC5VFX30T-2FFG665I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VFX30T-2FFG665I FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Logic Cells / Logic Blocks 32768
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2A70B724C7 - Lingto Electronic Limited
Specs
System Gates 5.25E6
Logic Cells / Logic Blocks 67200
User I/Os 540 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details