Manufacturer: Xilinx Inc.
Win Source Part Number: 939406-XC5VFX200T-2F
Series: Virtex®-5 FXT
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 960 16809984 196608 1738-BBGA, FCBGA
Package: 1738-BBGA, FCBGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 960
Family Name: XC5VFX200
Categories: Integrated Circuits (ICs)
Case / Package: 1738-FCBGA (42.5x42.5)
ECCN: 3A001A7A
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Virtex®-5 FXT Field Programmable Gate Array (FPGA) IC 960 16809984 196608 1738-BBGA, FCBGA
IC FPGA 960 I/O 1738FCBGA
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 939406-XC5VFX200T-2FFG1738C | XC5VFX200T-2FFG1738C-ND | XC5VFX200T-2FFG1738C |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VFX200T-2FFG1738C | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 1738-FCBGA (42.5x42.5) | Other; 1738-BBGA, FCBGA |