Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VFX200T-1FFG1738I XC5VFX200T-1FFG1738I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214286-XC5VFX200T-1F FG1738I Mounting: SMD (SMT) Number of I/O: 960 Number of LABs/CLBs: 15360 Number of Logic Elements/Cells: 196608 Total RAM Bits: 16809984 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 1738-FCBGA (42.5x42.5) Supply Voltage - Operating: 0.95 V to 1.05 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214286-XC5VFX200T-1F FG1738I Mounting: SMD (SMT) Number of I/O: 960 Number of LABs/CLBs: 15360 Number of Logic Elements/Cells: 196608 Total RAM Bits: 16809984 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 1738-FCBGA (42.5x42.5) Supply Voltage - Operating: 0.95 V to 1.05 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VFX200T-1FFG1738I - 214286-XC5VFX200T-1FFG1738I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VFX200T-1FFG1738I
214286-XC5VFX200T-1FFG1738I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VFX200T-1FFG1738I 214286-XC5VFX200T-1FFG1738I
Manufacturer: Xilinx Inc. Win Source Part Number: 214286-XC5VFX200T-1F FG1738I Mounting: SMD (SMT) Number of I/O: 960 Number of LABs/CLBs: 15360 Number of Logic Elements/Cells: 196608 Total RAM Bits: 16809984 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 1738-FCBGA (42.5x42.5) Supply Voltage - Operating: 0.95 V to 1.05 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 214286-XC5VFX200T-1FFG1738I
Mounting: SMD (SMT)
Number of I/O: 960
Number of LABs/CLBs: 15360
Number of Logic Elements/Cells: 196608
Total RAM Bits: 16809984
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 1738-FCBGA (42.5x42.5)
Supply Voltage - Operating: 0.95 V to 1.05 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC5VFX200T-1FFG1738I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC5VFX200T-1FFG1738I-ND
FPGAs (Field Programmable Gate Array) XC5VFX200T-1FFG1738I-ND
Virtex®-5 FXT Field Programmable Gate Array (FPGA) IC 960 16809984 196608 1738-BBGA, FCBGA

Virtex®-5 FXT Field Programmable Gate Array (FPGA) IC 960 16809984 196608 1738-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC5VFX200T-1FFG1738I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC5VFX200T-1FFG1738I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC5VFX200T-1FFG1738I
IC FPGA 960 I/O 1738FCBGA

IC FPGA 960 I/O 1738FCBGA

Supplier's Site
IC FPGA 960 I/O 1738FCBGA - 903-XC5VFX200T-1FFG1738I - Utmel Electronic Limited
Hong Kong, China
IC FPGA 960 I/O 1738FCBGA
903-XC5VFX200T-1FFG1738I
IC FPGA 960 I/O 1738FCBGA 903-XC5VFX200T-1FFG1738I
IC FPGA 960 I/O 1738FCBGA

IC FPGA 960 I/O 1738FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 214286-XC5VFX200T-1FFG1738I XC5VFX200T-1FFG1738I-ND XC5VFX200T-1FFG1738I 903-XC5VFX200T-1FFG1738I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VFX200T-1FFG1738I FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) IC FPGA 960 I/O 1738FCBGA
Logic Cells / Logic Blocks 196608 196608
Package Type Other; 1738-FCBGA (42.5x42.5) Other; 1738-BBGA, FCBGA Other; 1738-BBGA, FCBGA
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 0.95 V ~ 1.05 V Other Other; 1V
Unlock Full Specs
to access all available technical data