Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC5VFX200T-1FF1738CES

Description
Virtex®-5 FXT Field Programmable Gate Array (FPGA) IC 960 16809984 196608 1738-BBGA, FCBGA
Request a Quote Datasheet
Description
Virtex®-5 FXT Field Programmable Gate Array (FPGA) IC 960 16809984 196608 1738-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XC5VFX200T-1FF1738CES-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC5VFX200T-1FF1738CES-ND
FPGAs (Field Programmable Gate Array) XC5VFX200T-1FF1738CES-ND
Virtex®-5 FXT Field Programmable Gate Array (FPGA) IC 960 16809984 196608 1738-BBGA, FCBGA

Virtex®-5 FXT Field Programmable Gate Array (FPGA) IC 960 16809984 196608 1738-BBGA, FCBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VFX200T-1FF1738CES - 939402-XC5VFX200T-1FF1738CES - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VFX200T-1FF1738CES
939402-XC5VFX200T-1FF1738CES
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VFX200T-1FF1738CES 939402-XC5VFX200T-1FF1738CES
Manufacturer: Xilinx Inc. Win Source Part Number: 939402-XC5VFX200T-1F F1738CES Series: Virtex®-5 FXT Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 960 16809984 196608 1738-BBGA, FCBGA Package: Tray Package: 1738-BBGA, FCBGA Mounting: Surface Mount Number of I/O: 960 Part Status: Obsolete Family Name: XC5VFX200T Categories: Integrated Circuits (ICs) Case / Package: 1738-FCBGA (42.5x42.5) ECCN: 3A001A7A Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 939402-XC5VFX200T-1FF1738CES
Series: Virtex®-5 FXT
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 960 16809984 196608 1738-BBGA, FCBGA
Package: Tray
Package: 1738-BBGA, FCBGA
Mounting: Surface Mount
Number of I/O: 960
Part Status: Obsolete
Family Name: XC5VFX200T
Categories: Integrated Circuits (ICs)
Case / Package: 1738-FCBGA (42.5x42.5)
ECCN: 3A001A7A
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC5VFX200T-1FF1738CES - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC5VFX200T-1FF1738CES
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC5VFX200T-1FF1738CES
IC FPGA 960 I/O 1738FCBGA

IC FPGA 960 I/O 1738FCBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XC5VFX200T-1FF1738CES-ND 939402-XC5VFX200T-1FF1738CES XC5VFX200T-1FF1738CES
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VFX200T-1FF1738CES Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 1738-BBGA, FCBGA Other; 1738-FCBGA (42.5x42.5)
Unlock Full Specs
to access all available technical data