Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC5VFX130T-2FFG1738I

Description
Virtex®-5 FXT Field Programmable Gate Array (FPGA) IC 840 10985472 131072 1738-BBGA, FCBGA
Request a Quote Datasheet
Description
Virtex®-5 FXT Field Programmable Gate Array (FPGA) IC 840 10985472 131072 1738-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XC5VFX130T-2FFG1738I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC5VFX130T-2FFG1738I-ND
FPGAs (Field Programmable Gate Array) XC5VFX130T-2FFG1738I-ND
Virtex®-5 FXT Field Programmable Gate Array (FPGA) IC 840 10985472 131072 1738-BBGA, FCBGA

Virtex®-5 FXT Field Programmable Gate Array (FPGA) IC 840 10985472 131072 1738-BBGA, FCBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VFX130T-2FFG1738I - 846667-XC5VFX130T-2FFG1738I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VFX130T-2FFG1738I
846667-XC5VFX130T-2FFG1738I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VFX130T-2FFG1738I 846667-XC5VFX130T-2FFG1738I
Manufacturer: Xilinx Inc. Win Source Part Number: 846667-XC5VFX130T-2F FG1738I Series: Virtex®-5 FXT Features: series Field Programmable Gate Array (FPGA) IC 840 10985472 131072 Package: Tray Number of I/O: 840 Family Name: XC5VFX130 Categories: Integrated Circuits (ICs) ECCN: 3A001A7A Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 846667-XC5VFX130T-2FFG1738I
Series: Virtex®-5 FXT
Features: series Field Programmable Gate Array (FPGA) IC 840 10985472 131072
Package: Tray
Number of I/O: 840
Family Name: XC5VFX130
Categories: Integrated Circuits (ICs)
ECCN: 3A001A7A
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC5VFX130T-2FFG1738I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC5VFX130T-2FFG1738I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC5VFX130T-2FFG1738I
IC FPGA 840 I/O 1738FCBGA

IC FPGA 840 I/O 1738FCBGA

Supplier's Site
FPGA Virtex®-5 FXT Family 65nm (CMOS) Technology 1V 1738-Pin FCBGA - 903-XC5VFX130T-2FFG1738I - Utmel Electronic Limited
Hong Kong, China
FPGA Virtex®-5 FXT Family 65nm (CMOS) Technology 1V 1738-Pin FCBGA
903-XC5VFX130T-2FFG1738I
FPGA Virtex®-5 FXT Family 65nm (CMOS) Technology 1V 1738-Pin FCBGA 903-XC5VFX130T-2FFG1738I
FPGA Virtex®-5 FXT Family 65nm (CMOS) Technology 1V 1738-Pin FCBGA

FPGA Virtex®-5 FXT Family 65nm (CMOS) Technology 1V 1738-Pin FCBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XC5VFX130T-2FFG1738I-ND 846667-XC5VFX130T-2FFG1738I XC5VFX130T-2FFG1738I 903-XC5VFX130T-2FFG1738I
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VFX130T-2FFG1738I Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Virtex®-5 FXT Family 65nm (CMOS) Technology 1V 1738-Pin FCBGA
Package Type Other; 1738-BBGA, FCBGA Other; 1738-BBGA, FCBGA
Pins 1738 1738
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other Other; 1V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX60CF780C5N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 60440
User I/Os 364 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details