Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VFX130T-2FF1738I XC5VFX130T-2FF1738I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 1281557-XC5VFX130T-2 FF1738I Series: Virtex-5 FXT Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 1738-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.95 V ~ 1.05 V Number of I/O: 840 Number of LABs/CLBs: 10240 Number of Logic Elements/Cells: 131072 Total RAM Bits: 10985472 Family Name: XC5VFX130T Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.xilinx.com Manufacturer Package: 1738-FCBGA (42.5x42.5) Alternative Parts (Cross-Reference): XC5VFX130T-2FFG1738I ; XC5VFX130T-2FFG1738C ; XC5VFX130T-2FF1738CE S; Introduction Date: March 31, 2008 ECCN: 3A001.a.7.a Country of Origin: Philippines ,Republic of Korea ,Taiwan Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 1281557-XC5VFX130T-2 FF1738I Series: Virtex-5 FXT Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 1738-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.95 V ~ 1.05 V Number of I/O: 840 Number of LABs/CLBs: 10240 Number of Logic Elements/Cells: 131072 Total RAM Bits: 10985472 Family Name: XC5VFX130T Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.xilinx.com Manufacturer Package: 1738-FCBGA (42.5x42.5) Alternative Parts (Cross-Reference): XC5VFX130T-2FFG1738I ; XC5VFX130T-2FFG1738C ; XC5VFX130T-2FF1738CE S; Introduction Date: March 31, 2008 ECCN: 3A001.a.7.a Country of Origin: Philippines ,Republic of Korea ,Taiwan Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VFX130T-2FF1738I - 1281557-XC5VFX130T-2FF1738I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VFX130T-2FF1738I
1281557-XC5VFX130T-2FF1738I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VFX130T-2FF1738I 1281557-XC5VFX130T-2FF1738I
Manufacturer: Xilinx Inc. Win Source Part Number: 1281557-XC5VFX130T-2 FF1738I Series: Virtex-5 FXT Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 1738-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.95 V ~ 1.05 V Number of I/O: 840 Number of LABs/CLBs: 10240 Number of Logic Elements/Cells: 131072 Total RAM Bits: 10985472 Family Name: XC5VFX130T Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.xilinx.com Manufacturer Package: 1738-FCBGA (42.5x42.5) Alternative Parts (Cross-Reference): XC5VFX130T-2FFG1738I ; XC5VFX130T-2FFG1738C ; XC5VFX130T-2FF1738CE S; Introduction Date: March 31, 2008 ECCN: 3A001.a.7.a Country of Origin: Philippines ,Republic of Korea ,Taiwan Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 1281557-XC5VFX130T-2FF1738I
Series: Virtex-5 FXT
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 1738-BBGA, FCBGA
Mounting: SMD
Operating Supply Voltage: 0.95 V ~ 1.05 V
Number of I/O: 840
Number of LABs/CLBs: 10240
Number of Logic Elements/Cells: 131072
Total RAM Bits: 10985472
Family Name: XC5VFX130T
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.xilinx.com
Manufacturer Package: 1738-FCBGA (42.5x42.5)
Alternative Parts (Cross-Reference): XC5VFX130T-2FFG1738I; XC5VFX130T-2FFG1738C; XC5VFX130T-2FF1738CES;
Introduction Date: March 31, 2008
ECCN: 3A001.a.7.a
Country of Origin: Philippines ,Republic of Korea ,Taiwan
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC5VFX130T-2FF1738I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC5VFX130T-2FF1738I-ND
FPGAs (Field Programmable Gate Array) XC5VFX130T-2FF1738I-ND
Virtex®-5 FXT Field Programmable Gate Array (FPGA) IC 840 10985472 131072 1738-BBGA, FCBGA

Virtex®-5 FXT Field Programmable Gate Array (FPGA) IC 840 10985472 131072 1738-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC5VFX130T-2FF1738I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC5VFX130T-2FF1738I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC5VFX130T-2FF1738I
IC FPGA 840 I/O 1738FCBGA

IC FPGA 840 I/O 1738FCBGA

Supplier's Site
FPGA 65nm (CMOS) Technology 1V 1738-Pin FCBGA - XC5VFX130T-2FF1738I - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 65nm (CMOS) Technology 1V 1738-Pin FCBGA
XC5VFX130T-2FF1738I
FPGA 65nm (CMOS) Technology 1V 1738-Pin FCBGA XC5VFX130T-2FF1738I
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1281557-XC5VFX130T-2FF1738I XC5VFX130T-2FF1738I-ND XC5VFX130T-2FF1738I XC5VFX130T-2FF1738I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VFX130T-2FF1738I FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA 65nm (CMOS) Technology 1V 1738-Pin FCBGA
Logic Cells / Logic Blocks 131072
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 0.95 V ~ 1.05 V Other
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K400FC672-3V - Lingto Electronic Limited
Specs
System Gates 1.05E6
Logic Cells / Logic Blocks 16640
User I/Os 502 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details