Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VFX130T-1FFG1738C XC5VFX130T-1FFG1738C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799835-XC5VFX130T-1F FG1738C Series: Virtex-5 FXT Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 1738-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.95 V ~ 1.05 V Number of I/O: 840 Number of LABs/CLBs: 10240 Number of Logic Elements/Cells: 131072 Total RAM Bits: 10985472 Family Name: XC5VFX130T Categories: Integrated Circuits (ICs) Manufacturer Package: 1738-FCBGA (42.5x42.5) Alternative Parts (Cross-Reference): XC5VFX130T-1FF1738C; XC5VFX130T-1FF1738CE S; XC5VFX130T-1FFG1738I ; XC5VFX130T-1FF1738I; Introduction Date: March 31, 2008 ECCN: 3A001.a.7.a Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799835-XC5VFX130T-1F FG1738C Series: Virtex-5 FXT Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 1738-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.95 V ~ 1.05 V Number of I/O: 840 Number of LABs/CLBs: 10240 Number of Logic Elements/Cells: 131072 Total RAM Bits: 10985472 Family Name: XC5VFX130T Categories: Integrated Circuits (ICs) Manufacturer Package: 1738-FCBGA (42.5x42.5) Alternative Parts (Cross-Reference): XC5VFX130T-1FF1738C; XC5VFX130T-1FF1738CE S; XC5VFX130T-1FFG1738I ; XC5VFX130T-1FF1738I; Introduction Date: March 31, 2008 ECCN: 3A001.a.7.a Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VFX130T-1FFG1738C - 799835-XC5VFX130T-1FFG1738C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VFX130T-1FFG1738C
799835-XC5VFX130T-1FFG1738C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VFX130T-1FFG1738C 799835-XC5VFX130T-1FFG1738C
Manufacturer: Xilinx Inc. Win Source Part Number: 799835-XC5VFX130T-1F FG1738C Series: Virtex-5 FXT Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 1738-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.95 V ~ 1.05 V Number of I/O: 840 Number of LABs/CLBs: 10240 Number of Logic Elements/Cells: 131072 Total RAM Bits: 10985472 Family Name: XC5VFX130T Categories: Integrated Circuits (ICs) Manufacturer Package: 1738-FCBGA (42.5x42.5) Alternative Parts (Cross-Reference): XC5VFX130T-1FF1738C; XC5VFX130T-1FF1738CE S; XC5VFX130T-1FFG1738I ; XC5VFX130T-1FF1738I; Introduction Date: March 31, 2008 ECCN: 3A001.a.7.a Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799835-XC5VFX130T-1FFG1738C
Series: Virtex-5 FXT
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 1738-BBGA, FCBGA
Mounting: SMD
Operating Supply Voltage: 0.95 V ~ 1.05 V
Number of I/O: 840
Number of LABs/CLBs: 10240
Number of Logic Elements/Cells: 131072
Total RAM Bits: 10985472
Family Name: XC5VFX130T
Categories: Integrated Circuits (ICs)
Manufacturer Package: 1738-FCBGA (42.5x42.5)
Alternative Parts (Cross-Reference): XC5VFX130T-1FF1738C; XC5VFX130T-1FF1738CES; XC5VFX130T-1FFG1738I; XC5VFX130T-1FF1738I;
Introduction Date: March 31, 2008
ECCN: 3A001.a.7.a
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 122-2146-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-2146-ND
FPGAs (Field Programmable Gate Array) 122-2146-ND
Virtex®-5 FXT Field Programmable Gate Array (FPGA) IC 840 10985472 131072 1738-BBGA, FCBGA

Virtex®-5 FXT Field Programmable Gate Array (FPGA) IC 840 10985472 131072 1738-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC5VFX130T-1FFG1738C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC5VFX130T-1FFG1738C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC5VFX130T-1FFG1738C
IC FPGA 840 I/O 1738FCBGA

IC FPGA 840 I/O 1738FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 799835-XC5VFX130T-1FFG1738C 122-2146-ND XC5VFX130T-1FFG1738C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VFX130T-1FFG1738C FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 131072
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200EQC240-1N - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 168 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details