Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VFX130T-1FF1738I XC5VFX130T-1FF1738I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799834-XC5VFX130T-1F F1738I Series: Virtex-5 FXT Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 1738-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.95 V ~ 1.05 V Number of I/O: 840 Number of LABs/CLBs: 10240 Number of Logic Elements/Cells: 131072 Total RAM Bits: 10985472 Family Name: XC5VFX130T Categories: Integrated Circuits (ICs) Manufacturer Package: 1738-FCBGA (42.5x42.5) Alternative Parts (Cross-Reference): XC5VFX130T-1FFG1738I ; XC5VFX130T-1FFG1738C ; XC5VFX130T-1FF1738C; XC5VFX130T-1FF1738CE S; Introduction Date: March 31, 2008 ECCN: 3A001.a.7.a Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799834-XC5VFX130T-1F F1738I Series: Virtex-5 FXT Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 1738-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.95 V ~ 1.05 V Number of I/O: 840 Number of LABs/CLBs: 10240 Number of Logic Elements/Cells: 131072 Total RAM Bits: 10985472 Family Name: XC5VFX130T Categories: Integrated Circuits (ICs) Manufacturer Package: 1738-FCBGA (42.5x42.5) Alternative Parts (Cross-Reference): XC5VFX130T-1FFG1738I ; XC5VFX130T-1FFG1738C ; XC5VFX130T-1FF1738C; XC5VFX130T-1FF1738CE S; Introduction Date: March 31, 2008 ECCN: 3A001.a.7.a Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VFX130T-1FF1738I - 799834-XC5VFX130T-1FF1738I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VFX130T-1FF1738I
799834-XC5VFX130T-1FF1738I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VFX130T-1FF1738I 799834-XC5VFX130T-1FF1738I
Manufacturer: Xilinx Inc. Win Source Part Number: 799834-XC5VFX130T-1F F1738I Series: Virtex-5 FXT Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 1738-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.95 V ~ 1.05 V Number of I/O: 840 Number of LABs/CLBs: 10240 Number of Logic Elements/Cells: 131072 Total RAM Bits: 10985472 Family Name: XC5VFX130T Categories: Integrated Circuits (ICs) Manufacturer Package: 1738-FCBGA (42.5x42.5) Alternative Parts (Cross-Reference): XC5VFX130T-1FFG1738I ; XC5VFX130T-1FFG1738C ; XC5VFX130T-1FF1738C; XC5VFX130T-1FF1738CE S; Introduction Date: March 31, 2008 ECCN: 3A001.a.7.a Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799834-XC5VFX130T-1FF1738I
Series: Virtex-5 FXT
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 1738-BBGA, FCBGA
Mounting: SMD
Operating Supply Voltage: 0.95 V ~ 1.05 V
Number of I/O: 840
Number of LABs/CLBs: 10240
Number of Logic Elements/Cells: 131072
Total RAM Bits: 10985472
Family Name: XC5VFX130T
Categories: Integrated Circuits (ICs)
Manufacturer Package: 1738-FCBGA (42.5x42.5)
Alternative Parts (Cross-Reference): XC5VFX130T-1FFG1738I; XC5VFX130T-1FFG1738C; XC5VFX130T-1FF1738C; XC5VFX130T-1FF1738CES;
Introduction Date: March 31, 2008
ECCN: 3A001.a.7.a
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC5VFX130T-1FF1738I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC5VFX130T-1FF1738I-ND
FPGAs (Field Programmable Gate Array) XC5VFX130T-1FF1738I-ND
Virtex®-5 FXT Field Programmable Gate Array (FPGA) IC 840 10985472 131072 1738-BBGA, FCBGA

Virtex®-5 FXT Field Programmable Gate Array (FPGA) IC 840 10985472 131072 1738-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC5VFX130T-1FF1738I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC5VFX130T-1FF1738I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC5VFX130T-1FF1738I
IC FPGA 840 I/O 1738FCBGA

IC FPGA 840 I/O 1738FCBGA

Supplier's Site
IC FPGA 840 I/O 1738FCBGA - 903-XC5VFX130T-1FF1738I - Utmel Electronic Limited
Hong Kong, China
IC FPGA 840 I/O 1738FCBGA
903-XC5VFX130T-1FF1738I
IC FPGA 840 I/O 1738FCBGA 903-XC5VFX130T-1FF1738I
IC FPGA 840 I/O 1738FCBGA

IC FPGA 840 I/O 1738FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 799834-XC5VFX130T-1FF1738I XC5VFX130T-1FF1738I-ND XC5VFX130T-1FF1738I 903-XC5VFX130T-1FF1738I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VFX130T-1FF1738I FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) IC FPGA 840 I/O 1738FCBGA
Logic Cells / Logic Blocks 131072 131072
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 0.95 V ~ 1.05 V Other Other; 1V
Package Type Other; 1738-BBGA, FCBGA Other; 1738-BBGA, FCBGA
Unlock Full Specs
to access all available technical data