Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VFX130T-1FF1738C XC5VFX130T-1FF1738C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 1281556-XC5VFX130T-1 FF1738C Mounting Style: SMD Number of LABs/CLBs: 10240 Number of Logic Elements/Cells: 131072 Total RAM Bits: 10985472 Categories: Integrated Circuits Supplier Device Package: 1738-FCBGA (42.5x42.5) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.xilinx.com Manufacturer Package: 1738-BBGA, FCBGA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Family Part Number: XC5VFX130T Manufacturer Pack Quantity: 1 MSL Level: 4 (72 Hours) The number of I/O: 840 Supply Voltage (V): 0.95V ~ 1.05V
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 1281556-XC5VFX130T-1 FF1738C Mounting Style: SMD Number of LABs/CLBs: 10240 Number of Logic Elements/Cells: 131072 Total RAM Bits: 10985472 Categories: Integrated Circuits Supplier Device Package: 1738-FCBGA (42.5x42.5) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.xilinx.com Manufacturer Package: 1738-BBGA, FCBGA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Family Part Number: XC5VFX130T Manufacturer Pack Quantity: 1 MSL Level: 4 (72 Hours) The number of I/O: 840 Supply Voltage (V): 0.95V ~ 1.05V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VFX130T-1FF1738C - 1281556-XC5VFX130T-1FF1738C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VFX130T-1FF1738C
1281556-XC5VFX130T-1FF1738C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VFX130T-1FF1738C 1281556-XC5VFX130T-1FF1738C
Manufacturer: Xilinx Inc. Win Source Part Number: 1281556-XC5VFX130T-1 FF1738C Mounting Style: SMD Number of LABs/CLBs: 10240 Number of Logic Elements/Cells: 131072 Total RAM Bits: 10985472 Categories: Integrated Circuits Supplier Device Package: 1738-FCBGA (42.5x42.5) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.xilinx.com Manufacturer Package: 1738-BBGA, FCBGA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Family Part Number: XC5VFX130T Manufacturer Pack Quantity: 1 MSL Level: 4 (72 Hours) The number of I/O: 840 Supply Voltage (V): 0.95V ~ 1.05V

Manufacturer: Xilinx Inc.
Win Source Part Number: 1281556-XC5VFX130T-1FF1738C
Mounting Style: SMD
Number of LABs/CLBs: 10240
Number of Logic Elements/Cells: 131072
Total RAM Bits: 10985472
Categories: Integrated Circuits
Supplier Device Package: 1738-FCBGA (42.5x42.5)
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Homepage: www.xilinx.com
Manufacturer Package: 1738-BBGA, FCBGA
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Family Part Number: XC5VFX130T
Manufacturer Pack Quantity: 1
MSL Level: 4 (72 Hours)
The number of I/O: 840
Supply Voltage (V): 0.95V ~ 1.05V

Buy Now
FPGAs (Field Programmable Gate Array) - XC5VFX130T-1FF1738C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC5VFX130T-1FF1738C-ND
FPGAs (Field Programmable Gate Array) XC5VFX130T-1FF1738C-ND
Virtex®-5 FXT Field Programmable Gate Array (FPGA) IC 840 10985472 131072 1738-BBGA, FCBGA

Virtex®-5 FXT Field Programmable Gate Array (FPGA) IC 840 10985472 131072 1738-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC5VFX130T-1FF1738C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC5VFX130T-1FF1738C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC5VFX130T-1FF1738C
IC FPGA 840 I/O 1738FCBGA

IC FPGA 840 I/O 1738FCBGA

Supplier's Site
IC FPGA 840 I/O 1738FCBGA - 903-XC5VFX130T-1FF1738C - Utmel Electronic Limited
Hong Kong, China
IC FPGA 840 I/O 1738FCBGA
903-XC5VFX130T-1FF1738C
IC FPGA 840 I/O 1738FCBGA 903-XC5VFX130T-1FF1738C
IC FPGA 840 I/O 1738FCBGA

IC FPGA 840 I/O 1738FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1281556-XC5VFX130T-1FF1738C XC5VFX130T-1FF1738C-ND XC5VFX130T-1FF1738C 903-XC5VFX130T-1FF1738C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VFX130T-1FF1738C FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) IC FPGA 840 I/O 1738FCBGA
Logic Cells / Logic Blocks 131072 131072
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 0.95V ~ 1.05V Other Other; 1V
Package Type Other; 1738-BBGA, FCBGA Other; 1738-BBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S180F1020C5N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 179400
User I/Os 742 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details