FPGA Virtex®-5 FXT Family 65nm (CMOS) Technology 1V 1738-Pin FCBGA Product overview: XC5VFX100T-3FFG1738C
Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1197524-XC5VFX100T-3
Operating Supply Voltage: 1 V
RAM Size: 1 MB
Number of Pins: 1738
Number of Logic Elements/Cells: 102400
Categories: Embedded - FPGAs(Field Programmable GateArray)
Case / Package: FCBGA
Alternative Parts (Cross-Reference): XC5VFX100T3FFG1738C;
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Number of I/Os: 680
Number of Logic Blocks (LABs): 8000
Max Operating Temperature: 85 °C
Speed Grade: 3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-XC5VFX100T-3FFG1738C | 1197524-XC5VFX100T-3FFG1738C |
| Product Name | 1V FPGA Programmable Logic Device | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VFX100T-3FFG1738C |
| Logic Cells / Logic Blocks | 102400 | 102400 |
| Package Type | Other; FCBGA | Other; FCBGA |
| Pins | 1738 | 1738 |
| User I/Os | 680 pins |