Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VFX100T-3FF1136C XC5VFX100T-3FF1136C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 939400-XC5VFX100T-3F F1136C Series: Virtex®-5 FXT Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 640 8404992 102400 1136-BBGA, FCBGA Package: 1136-BBGA, FCBGA Package: Tray Mounting: Surface Mount Number of I/O: 640 Family Name: XC5VFX100 Categories: Integrated Circuits (ICs) Case / Package: 1136-FCBGA (35x35) ECCN: 3A001A7A Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 939400-XC5VFX100T-3F F1136C Series: Virtex®-5 FXT Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 640 8404992 102400 1136-BBGA, FCBGA Package: 1136-BBGA, FCBGA Package: Tray Mounting: Surface Mount Number of I/O: 640 Family Name: XC5VFX100 Categories: Integrated Circuits (ICs) Case / Package: 1136-FCBGA (35x35) ECCN: 3A001A7A Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VFX100T-3FF1136C - 939400-XC5VFX100T-3FF1136C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VFX100T-3FF1136C
939400-XC5VFX100T-3FF1136C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VFX100T-3FF1136C 939400-XC5VFX100T-3FF1136C
Manufacturer: Xilinx Inc. Win Source Part Number: 939400-XC5VFX100T-3F F1136C Series: Virtex®-5 FXT Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 640 8404992 102400 1136-BBGA, FCBGA Package: 1136-BBGA, FCBGA Package: Tray Mounting: Surface Mount Number of I/O: 640 Family Name: XC5VFX100 Categories: Integrated Circuits (ICs) Case / Package: 1136-FCBGA (35x35) ECCN: 3A001A7A Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 939400-XC5VFX100T-3FF1136C
Series: Virtex®-5 FXT
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 640 8404992 102400 1136-BBGA, FCBGA
Package: 1136-BBGA, FCBGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 640
Family Name: XC5VFX100
Categories: Integrated Circuits (ICs)
Case / Package: 1136-FCBGA (35x35)
ECCN: 3A001A7A
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGA Programmable Logic Device - 696-XC5VFX100T-3FF1136C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XC5VFX100T-3FF1136C
FPGA Programmable Logic Device 696-XC5VFX100T-3FF1136C
IC FPGA 640 I/O 1136FCBGA Product overview: XC5VFX100T-3FF1136C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC5VFX100T-3FF11 36C can be used for catalog matching and distributor lookup.

IC FPGA 640 I/O 1136FCBGA Product overview: XC5VFX100T-3FF1136C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC5VFX100T-3FF1136C can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC5VFX100T-3FF1136C
FPGA - Field Programmable Gate Array XC5VFX100T-3FF1136C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 939400-XC5VFX100T-3FF1136C 696-XC5VFX100T-3FF1136C XC5VFX100T-3FF1136C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VFX100T-3FF1136C FPGA Programmable Logic Device FPGA - Field Programmable Gate Array
Package Type Other; 1136-FCBGA (35x35) Other; 1136-BBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details