Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC5VFX100T-2FFG1136C

Description
Virtex®-5 FXT Field Programmable Gate Array (FPGA) IC 640 8404992 102400 1136-BBGA, FCBGA
Request a Quote Datasheet
Description
Virtex®-5 FXT Field Programmable Gate Array (FPGA) IC 640 8404992 102400 1136-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XC5VFX100T-2FFG1136C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC5VFX100T-2FFG1136C-ND
FPGAs (Field Programmable Gate Array) XC5VFX100T-2FFG1136C-ND
Virtex®-5 FXT Field Programmable Gate Array (FPGA) IC 640 8404992 102400 1136-BBGA, FCBGA

Virtex®-5 FXT Field Programmable Gate Array (FPGA) IC 640 8404992 102400 1136-BBGA, FCBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VFX100T-2FFG1136C - 721162-XC5VFX100T-2FFG1136C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VFX100T-2FFG1136C
721162-XC5VFX100T-2FFG1136C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VFX100T-2FFG1136C 721162-XC5VFX100T-2FFG1136C
Manufacturer: Xilinx Inc. Win Source Part Number: 721162-XC5VFX100T-2F FG1136C Mounting Style: SMD Number of LABs/CLBs: 8000 Number of Logic Elements/Cells: 102400 Total RAM Bits: 8404992 Categories: Integrated Circuits Supplier Device Package: 1136-FCBGA (35x35) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 1136-BBGA, FCBGA Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Family Part Number: XC5VFX100T Manufacturer Pack Quantity: 1 MSL Level: 4 (72 Hours) The number of I/O: 640 Supply Voltage (V): 0.95V ~ 1.05V

Manufacturer: Xilinx Inc.
Win Source Part Number: 721162-XC5VFX100T-2FFG1136C
Mounting Style: SMD
Number of LABs/CLBs: 8000
Number of Logic Elements/Cells: 102400
Total RAM Bits: 8404992
Categories: Integrated Circuits
Supplier Device Package: 1136-FCBGA (35x35)
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Package: 1136-BBGA, FCBGA
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Family Part Number: XC5VFX100T
Manufacturer Pack Quantity: 1
MSL Level: 4 (72 Hours)
The number of I/O: 640
Supply Voltage (V): 0.95V ~ 1.05V

Buy Now
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC5VFX100T-2FFG1136C
FPGA - Field Programmable Gate Array XC5VFX100T-2FFG1136C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC5VFX100T-2FFG1136C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC5VFX100T-2FFG1136C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC5VFX100T-2FFG1136C
IC FPGA 640 I/O 1136FCBGA

IC FPGA 640 I/O 1136FCBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XC5VFX100T-2FFG1136C-ND 721162-XC5VFX100T-2FFG1136C XC5VFX100T-2FFG1136C XC5VFX100T-2FFG1136C
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VFX100T-2FFG1136C FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 1136-BBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S180F1508C4 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 179400
User I/Os 1170 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details