Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VFX100T-2FF1136I XC5VFX100T-2FF1136I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 939397-XC5VFX100T-2F F1136I Series: Virtex®-5 FXT Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 640 8404992 102400 1136-BBGA, FCBGA Package: 1136-BBGA, FCBGA Package: Tray Mounting: Surface Mount Number of I/O: 640 Family Name: XC5VFX100 Categories: Integrated Circuits (ICs) Case / Package: 1136-FCBGA (35x35) ECCN: 3A001A7A Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 939397-XC5VFX100T-2F F1136I Series: Virtex®-5 FXT Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 640 8404992 102400 1136-BBGA, FCBGA Package: 1136-BBGA, FCBGA Package: Tray Mounting: Surface Mount Number of I/O: 640 Family Name: XC5VFX100 Categories: Integrated Circuits (ICs) Case / Package: 1136-FCBGA (35x35) ECCN: 3A001A7A Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VFX100T-2FF1136I - 939397-XC5VFX100T-2FF1136I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VFX100T-2FF1136I
939397-XC5VFX100T-2FF1136I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VFX100T-2FF1136I 939397-XC5VFX100T-2FF1136I
Manufacturer: Xilinx Inc. Win Source Part Number: 939397-XC5VFX100T-2F F1136I Series: Virtex®-5 FXT Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 640 8404992 102400 1136-BBGA, FCBGA Package: 1136-BBGA, FCBGA Package: Tray Mounting: Surface Mount Number of I/O: 640 Family Name: XC5VFX100 Categories: Integrated Circuits (ICs) Case / Package: 1136-FCBGA (35x35) ECCN: 3A001A7A Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 939397-XC5VFX100T-2FF1136I
Series: Virtex®-5 FXT
Operating Temperature Range: -40°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 640 8404992 102400 1136-BBGA, FCBGA
Package: 1136-BBGA, FCBGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 640
Family Name: XC5VFX100
Categories: Integrated Circuits (ICs)
Case / Package: 1136-FCBGA (35x35)
ECCN: 3A001A7A
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC5VFX100T-2FF1136I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC5VFX100T-2FF1136I-ND
FPGAs (Field Programmable Gate Array) XC5VFX100T-2FF1136I-ND
Virtex®-5 FXT Field Programmable Gate Array (FPGA) IC 640 8404992 102400 1136-BBGA, FCBGA

Virtex®-5 FXT Field Programmable Gate Array (FPGA) IC 640 8404992 102400 1136-BBGA, FCBGA

Buy Now Datasheet
IC FPGA 640 I/O 1136FCBGA - 903-XC5VFX100T-2FF1136I - Utmel Electronic Limited
Hong Kong, China
IC FPGA 640 I/O 1136FCBGA
903-XC5VFX100T-2FF1136I
IC FPGA 640 I/O 1136FCBGA 903-XC5VFX100T-2FF1136I
IC FPGA 640 I/O 1136FCBGA

IC FPGA 640 I/O 1136FCBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC5VFX100T-2FF1136I
FPGA - Field Programmable Gate Array XC5VFX100T-2FF1136I
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC5VFX100T-2FF1136I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC5VFX100T-2FF1136I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC5VFX100T-2FF1136I
IC FPGA 640 I/O 1136FCBGA

IC FPGA 640 I/O 1136FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 939397-XC5VFX100T-2FF1136I XC5VFX100T-2FF1136I-ND 903-XC5VFX100T-2FF1136I XC5VFX100T-2FF1136I XC5VFX100T-2FF1136I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VFX100T-2FF1136I FPGAs (Field Programmable Gate Array) IC FPGA 640 I/O 1136FCBGA FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 1136-FCBGA (35x35) Other; 1136-BBGA, FCBGA Other; 1136-BBGA, FCBGA
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Pins 1136 1136
Logic Cells / Logic Blocks 102400
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K200EGC599-1 - Lingto Electronic Limited
Specs
System Gates 513000
Logic Cells / Logic Blocks 9984
User I/Os 470 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details