Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VFX100T-1FFG1738I XC5VFX100T-1FFG1738I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 939396-XC5VFX100T-1F FG1738I Series: Virtex®-5 FXT Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 680 8404992 102400 1738-BBGA, FCBGA Package: 1738-BBGA, FCBGA Package: Tray Mounting: Surface Mount Number of I/O: 680 Family Name: XC5VFX100 Categories: Integrated Circuits (ICs) Case / Package: 1738-FCBGA (42.5x42.5) ECCN: 3A001A7A Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 939396-XC5VFX100T-1F FG1738I Series: Virtex®-5 FXT Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 680 8404992 102400 1738-BBGA, FCBGA Package: 1738-BBGA, FCBGA Package: Tray Mounting: Surface Mount Number of I/O: 680 Family Name: XC5VFX100 Categories: Integrated Circuits (ICs) Case / Package: 1738-FCBGA (42.5x42.5) ECCN: 3A001A7A Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VFX100T-1FFG1738I - 939396-XC5VFX100T-1FFG1738I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VFX100T-1FFG1738I
939396-XC5VFX100T-1FFG1738I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VFX100T-1FFG1738I 939396-XC5VFX100T-1FFG1738I
Manufacturer: Xilinx Inc. Win Source Part Number: 939396-XC5VFX100T-1F FG1738I Series: Virtex®-5 FXT Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 680 8404992 102400 1738-BBGA, FCBGA Package: 1738-BBGA, FCBGA Package: Tray Mounting: Surface Mount Number of I/O: 680 Family Name: XC5VFX100 Categories: Integrated Circuits (ICs) Case / Package: 1738-FCBGA (42.5x42.5) ECCN: 3A001A7A Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 939396-XC5VFX100T-1FFG1738I
Series: Virtex®-5 FXT
Operating Temperature Range: -40°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 680 8404992 102400 1738-BBGA, FCBGA
Package: 1738-BBGA, FCBGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 680
Family Name: XC5VFX100
Categories: Integrated Circuits (ICs)
Case / Package: 1738-FCBGA (42.5x42.5)
ECCN: 3A001A7A
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC5VFX100T-1FFG1738I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC5VFX100T-1FFG1738I-ND
FPGAs (Field Programmable Gate Array) XC5VFX100T-1FFG1738I-ND
Virtex®-5 FXT Field Programmable Gate Array (FPGA) IC 680 8404992 102400 1738-BBGA, FCBGA

Virtex®-5 FXT Field Programmable Gate Array (FPGA) IC 680 8404992 102400 1738-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC5VFX100T-1FFG1738I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC5VFX100T-1FFG1738I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC5VFX100T-1FFG1738I
IC FPGA 680 I/O 1738FCBGA

IC FPGA 680 I/O 1738FCBGA

Supplier's Site
IC FPGA 680 I/O 1738FCBGA - 903-XC5VFX100T-1FFG1738I - Utmel Electronic Limited
Hong Kong, China
IC FPGA 680 I/O 1738FCBGA
903-XC5VFX100T-1FFG1738I
IC FPGA 680 I/O 1738FCBGA 903-XC5VFX100T-1FFG1738I
IC FPGA 680 I/O 1738FCBGA

IC FPGA 680 I/O 1738FCBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC5VFX100T-1FFG1738I
FPGA - Field Programmable Gate Array XC5VFX100T-1FFG1738I
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 939396-XC5VFX100T-1FFG1738I XC5VFX100T-1FFG1738I-ND XC5VFX100T-1FFG1738I 903-XC5VFX100T-1FFG1738I XC5VFX100T-1FFG1738I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VFX100T-1FFG1738I FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) IC FPGA 680 I/O 1738FCBGA FPGA - Field Programmable Gate Array
Package Type Other; 1738-FCBGA (42.5x42.5) Other; 1738-BBGA, FCBGA Other; 1738-BBGA, FCBGA
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Pins 1738 1738
Supply Voltage Other Other; 1V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF81500AQC240-2 - Lingto Electronic Limited
Specs
System Gates 16000
Logic Cells / Logic Blocks 1296
User I/Os 181 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details