Virtex®-5 FXT Field Programmable Gate Array (FPGA) IC 640 8404992 102400 1136-BBGA, FCBGA
Manufacturer: Xilinx Inc.
Win Source Part Number: 814472-XC5VFX100T-1F
Packaging: Tray
Mounting Style: SMD
Number of I/O: 640
Number of LABs/CLBs: 8000
Number of Logic Elements/Cells: 102400
Total RAM Bits: 8404992
Supplier Device Package: 1136-FCBGA (35x35)
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Package: 1136-BBGA, FCBGA
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 4 (72 Hours)
Supply Voltage (V): 0.95V ~ 1.05V
Part Number Series: XC5VFX100T
FPGA - Field Programmable Gate Array
IC FPGA 640 I/O 1136FCBGA
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | XC5VFX100T-1FFG1136I-ND | 814472-XC5VFX100T-1FFG1136I | XC5VFX100T-1FFG1136I | XC5VFX100T-1FFG1136I |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VFX100T-1FFG1136I | FPGA - Field Programmable Gate Array | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 1136-BBGA, FCBGA |