Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1030880-XC52104PQ208
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Number of Pins: 208
Categories: OEM Parts(T-Z)
Case / Package: PQFP
Alternative Parts (Cross-Reference): XC52104PQ208CXC5210-
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Speed Grade: 4
Number of Registers: 1296
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1030880-XC52104PQ208C |
| Product Name | OEM Parts - OEM Parts (T - Z) - XC52104PQ208C |