XC5200 Field Programmable Gate Array (FPGA) IC 164 1296 208-BFQFP
Manufacturer: Xilinx Inc.
Win Source Part Number: 939390-XC5210-6PQ208
Series: XC5200
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 164 1296 208-BFQFP
Package: Tray
Package: 208-BFQFP
Mounting: Surface Mount
Number of I/O: 164
Part Status: Obsolete
Family Name: XC5210
Categories: Integrated Circuits (ICs)
Case / Package: 208-PQFP (28x28)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 24
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC FPGA 164 I/O 208QFP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 122-1149-ND | 939390-XC5210-6PQ208C | XC5210-6PQ208C |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5210-6PQ208C | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 208-BFQFP | QFP; Other; 208-PQFP (28x28) | QFP |