Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5210-6PQ160C XC5210-6PQ160C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 057675-XC5210-6PQ160 C Mounting: SMD (SMT) Number of I/O: 133 Number of LABs/CLBs: 324 Number of Logic Elements/Cells: 1296 Number of Gates: 16000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 160-PQFP (28x28) Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 057675-XC5210-6PQ160 C Mounting: SMD (SMT) Number of I/O: 133 Number of LABs/CLBs: 324 Number of Logic Elements/Cells: 1296 Number of Gates: 16000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 160-PQFP (28x28) Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5210-6PQ160C - 057675-XC5210-6PQ160C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5210-6PQ160C
057675-XC5210-6PQ160C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5210-6PQ160C 057675-XC5210-6PQ160C
Manufacturer: Xilinx Inc. Win Source Part Number: 057675-XC5210-6PQ160 C Mounting: SMD (SMT) Number of I/O: 133 Number of LABs/CLBs: 324 Number of Logic Elements/Cells: 1296 Number of Gates: 16000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 160-PQFP (28x28) Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Xilinx Inc.
Win Source Part Number: 057675-XC5210-6PQ160C
Mounting: SMD (SMT)
Number of I/O: 133
Number of LABs/CLBs: 324
Number of Logic Elements/Cells: 1296
Number of Gates: 16000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 160-PQFP (28x28)
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC5210-6PQ160C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC5210-6PQ160C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC5210-6PQ160C
IC FPGA 133 I/O 160QFP

IC FPGA 133 I/O 160QFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 057675-XC5210-6PQ160C XC5210-6PQ160C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5210-6PQ160C Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 16000
Unlock Full Specs
to access all available technical data