Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 986997-XC5210-6PC84I
Mounting: SMD (SMT)
Number of Pins: 84
Number of Gates: 16000
Categories: OEM Parts(T-Z)
Case / Package: PLCC
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 986997-XC5210-6PC84I |
| Product Name | OEM Parts - OEM Parts (T - Z) - XC5210-6PC84I |