Manufacturer: Xilinx Inc.
Win Source Part Number: 939389-XC5210-5PQ240
Series: XC5200
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 196 1296 240-BFQFP
Package: Tray
Package: 240-BFQFP
Mounting: Surface Mount
Number of I/O: 196
Part Status: Obsolete
Family Name: XC5210
Categories: Integrated Circuits (ICs)
Case / Package: 240-PQFP (32x32)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 24
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC FPGA 196 I/O 240QFP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 939389-XC5210-5PQ240C | XC5210-5PQ240C |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5210-5PQ240C | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | QFP; Other; 240-PQFP (32x32) | QFP |