XC5200 Field Programmable Gate Array (FPGA) IC 164 1296 208-BFQFP
Manufacturer: Xilinx Inc.
Win Source Part Number: 214284-XC5210-5PQ208
Mounting: SMD (SMT)
Number of I/O: 164
Number of LABs/CLBs: 324
Number of Logic Elements/Cells: 1296
Number of Gates: 16000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 208-PQFP (28x28)
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
IC FPGA 164 I/O 208QFP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 122-1148-ND | 214284-XC5210-5PQ208C | XC5210-5PQ208C |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5210-5PQ208C | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 208-BFQFP | QFP; Other; 208-PQFP (28x28) | QFP |
| Pins | 208 | ||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) |